STMicroelectronics, Inc. Microcontrollers STM8L101F3P6TR

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19021-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19021-1-ND
Microcontrollers 497-19021-1-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19021-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19021-2-ND
Microcontrollers 497-19021-2-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19021-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19021-6-ND
Microcontrollers 497-19021-6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L101F3P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L101F3P6TR
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L101F3P6TR
Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L101F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P6TR can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM Product overview: STM8L101F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101F3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STM8L101F3P6TR - 1261537-STM8L101F3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM8L101F3P6TR
1261537-STM8L101F3P6TR
Electronic Wholesale - STM8L101F3P6TR 1261537-STM8L101F3P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1261537-STM8L101F3P6 TR Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MC9S08SH8CTJ; STM8AF6223PDX; STM8AF6223PCAU; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 18 Date RAM Size: 1.5K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261537-STM8L101F3P6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MC9S08SH8CTJ; STM8AF6223PDX; STM8AF6223PCAU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 18
Date RAM Size: 1.5K x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101F3P6TR
8-bit Microcontrollers - MCU STM8L101F3P6TR
8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM

8-bit Microcontrollers - MCU Ultra-low-power 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, up to 2-Kbyte of EEPROM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8L101F3P6TR
Embedded - Microcontrollers STM8L101F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
STMICROELECTRONICS STM8L101F3P6TR MCU, 8BIT, STM8L, 16MHZ, TSSOP-20 - 761-STM8L101F3P6TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM8L101F3P6TR MCU, 8BIT, STM8L, 16MHZ, TSSOP-20
761-STM8L101F3P6TR
STMICROELECTRONICS STM8L101F3P6TR MCU, 8BIT, STM8L, 16MHZ, TSSOP-20 761-STM8L101F3P6TR
STMICROELECTRONICS STM8L101F3P6TR MCU, 8BIT, STM8L, 16MHZ, TSSOP-20

STMICROELECTRONICS STM8L101F3P6TR MCU, 8BIT, STM8L, 16MHZ, TSSOP-20

Supplier's Site
Microcontrollers - STM8L101F3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101F3P6TR
Microcontrollers STM8L101F3P6TR
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM8L101F3P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L101F3P6TR
Microcontrollers STM8L101F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM8L101F3P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM8L101F3P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM8L101F3P6TR
8KB 1.65V~3.6V STM8 1.5KB 16MHz FLASH 18 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 1.65V~3.6V STM8 1.5KB 16MHz FLASH 18 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101F3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101F3P6TR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19021-1-ND 685-STM8L101F3P6TR 1261537-STM8L101F3P6TR STM8L101F3P6TR STM8L101F3P6TR 761-STM8L101F3P6TR STM8L101F3P6TR STM8L101F3P6TR STM8L101F3P6TR STM8L101F3P6TR
Product Name Microcontrollers Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Electronic Wholesale - STM8L101F3P6TR 8-bit Microcontrollers - MCU Embedded - Microcontrollers STMICROELECTRONICS STM8L101F3P6TR MCU, 8BIT, STM8L, 16MHZ, TSSOP-20 Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 1.5 KB 8 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 8 KB 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details