STMicroelectronics, Inc. Microcontrollers STM8S105S6T3C

Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11586-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11586-ND
Microcontrollers 497-11586-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 16MHz Embedded Microcontroller MCU
685-STM8S105S6T3C
8-bit 32KB 16MHz Embedded Microcontroller MCU 685-STM8S105S6T3C
8-bit MCU, CISC, 32KB Flash, 16MHz, 44-Pin LQFP, SMT Product overview: STM8S105S6T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S6T3C can be used for catalog matching and distributor lookup.

8-bit MCU, CISC, 32KB Flash, 16MHz, 44-Pin LQFP, SMT Product overview: STM8S105S6T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S105S6T3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STM8S105S6T3C - 1261562-STM8S105S6T3C - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM8S105S6T3C
1261562-STM8S105S6T3C
Electronic Wholesale - STM8S105S6T3C 1261562-STM8S105S6T3C
Manufacturer: STMicroelectronics Win Source Part Number: 1261562-STM8S105S6T3 C Packaging: Tray Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 9x10b Supply Voltage: 2.95V ~ 5.5V Family Name: STM8S105S6 Categories: Integrated Circuits Supplier Device Package: 44-LQFP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP Alternative Parts (Cross-Reference): TS80C51RD2-MCEB; TS80C51RD2-MCER; TSC80C31-30ME; TSC80C31-25IE; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: STM8S105 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 34 Date RAM Size: 2K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261562-STM8S105S6T3C
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Supply Voltage: 2.95V ~ 5.5V
Family Name: STM8S105S6
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-LQFP
Alternative Parts (Cross-Reference): TS80C51RD2-MCEB; TS80C51RD2-MCER; TSC80C31-30ME; TSC80C31-25IE;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: STM8S105
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 34
Date RAM Size: 2K x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S105S6T3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S105S6T3C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S105S6T3C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - STM8S105S6T3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S105S6T3C
Microcontrollers STM8S105S6T3C
STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S105S6T3C
Embedded - Microcontrollers STM8S105S6T3C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt - 761-STM8S105S6T3C - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt
761-STM8S105S6T3C
8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt 761-STM8S105S6T3C
8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt

Supplier's Site
Microcontrollers - STM8S105S6T3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S105S6T3C
Microcontrollers STM8S105S6T3C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S105S6T3C
8-bit Microcontrollers - MCU STM8S105S6T3C
8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt

8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11586-ND 685-STM8S105S6T3C 1261562-STM8S105S6T3C STM8S105S6T3C STM8S105S6T3C STM8S105S6T3C 761-STM8S105S6T3C STM8S105S6T3C STM8S105S6T3C
Product Name Microcontrollers 8-bit 32KB 16MHz Embedded Microcontroller MCU Electronic Wholesale - STM8S105S6T3C Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Access line 16 MHz 8-bit MCU 32 Kbyt Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 9x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 40060789-001 - Rochester Electronics
Infineon Technologies AG
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers