STMicroelectronics, Inc. High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU STM32F746IEK6

Description
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746IEK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IEK6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746IEK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IEK6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F746IEK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F746IEK6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F746IEK6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746IEK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IEK6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT Product overview: STM32F746IEK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746IEK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097109-STM32F746IEK6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097109-STM32F746IEK6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097109-STM32F746IEK6
Win Source Part Number: 1097109-STM32F746IEK 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F7 Core Processor: ARM® Cortex®-M7 Speed: 216MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-UFBGA Supplier Device Package: 176-UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Alternative Parts (Cross-Reference): STM32F745IEK6; STM32F745IET6; STM32F407IET6; R5F562N8BDBG#U0; MK20DN512VLQ10; MK10DN512VLQ10; ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -1138-STM32F746IEK6, 497-16613 Base Product Number: STM32F746

Win Source Part Number: 1097109-STM32F746IEK6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-UFBGA
Supplier Device Package: 176-UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Alternative Parts (Cross-Reference): STM32F745IEK6; STM32F745IET6; STM32F407IET6; R5F562N8BDBG#U0; MK20DN512VLQ10; MK10DN512VLQ10;
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -1138-STM32F746IEK6,497-16613
Base Product Number: STM32F746

Buy Now Datasheet
Microcontrollers - 497-16613-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16613-ND
Microcontrollers 497-16613-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

Buy Now Datasheet
32 Bit Microcontroller, Arm Cortex-M7, 216 Mhz, 512 Kb, 340 Kb, 176, Ufbga Rohs Compliant Stmicroelectronics - 71Y7173 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, Arm Cortex-M7, 216 Mhz, 512 Kb, 340 Kb, 176, Ufbga Rohs Compliant Stmicroelectronics
71Y7173
32 Bit Microcontroller, Arm Cortex-M7, 216 Mhz, 512 Kb, 340 Kb, 176, Ufbga Rohs Compliant Stmicroelectronics 71Y7173
32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176, UFBGA RoHS Compliant: Yes

32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176, UFBGA RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F746IEK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746IEK6
Microcontrollers STM32F746IEK6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746IEK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746IEK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746IEK6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746IEK6
ARM Microcontrollers - MCU STM32F746IEK6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F746IEK6
Embedded - Microcontrollers STM32F746IEK6
IC MCU 32BIT 512KB FLSH 176UFBGA

IC MCU 32BIT 512KB FLSH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F746IEK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746IEK6
Microcontrollers STM32F746IEK6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)

Buy Now Datasheet
STMICROELECTRONICS STM32F746IEK6 32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176 Pins, UFBGA - 761-STM32F746IEK6 - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM32F746IEK6 32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176 Pins, UFBGA
761-STM32F746IEK6
STMICROELECTRONICS STM32F746IEK6 32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176 Pins, UFBGA 761-STM32F746IEK6
STMICROELECTRONICS STM32F746IEK6 32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176 Pins, UFBGA

STMICROELECTRONICS STM32F746IEK6 32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176 Pins, UFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F746IEK6 1097109-STM32F746IEK6 497-16613-ND 71Y7173 STM32F746IEK6 STM32F746IEK6 STM32F746IEK6 STM32F746IEK6 STM32F746IEK6 761-STM32F746IEK6
Product Name High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32 Bit Microcontroller, Arm Cortex-M7, 216 Mhz, 512 Kb, 340 Kb, 176, Ufbga Rohs Compliant Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers STMICROELECTRONICS STM32F746IEK6 32 Bit Microcontroller, ARM Cortex-M7, 216 MHz, 512 KB, 340 KB, 176 Pins, UFBGA
Clock Speed 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 3.3 volts
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 512 KB 320 KB 320 KB 320 KB 320 KB 320 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers