NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5605BK0MLL6 SPC5605BK0MLL6

Description
Manufacturer: NXP Win Source Part Number: 897008-SPC5605BK0MLL 6 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 7x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5605 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14395, 935311727557, SPC5605BK0MLL6-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 897008-SPC5605BK0MLL 6 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 7x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5605 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14395, 935311727557, SPC5605BK0MLL6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5605BK0MLL6 - 897008-SPC5605BK0MLL6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5605BK0MLL6
897008-SPC5605BK0MLL6
Embedded - Embedded - Microcontrollers - SPC5605BK0MLL6 897008-SPC5605BK0MLL6
Manufacturer: NXP Win Source Part Number: 897008-SPC5605BK0MLL 6 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 7x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5605 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14395, 935311727557, SPC5605BK0MLL6-ND

Manufacturer: NXP
Win Source Part Number: 897008-SPC5605BK0MLL6
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 77
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 7x10b, 5x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5605
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14395, 935311727557, SPC5605BK0MLL6-ND

Buy Now Datasheet
Microcontrollers - 568-14395-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14395-ND
Microcontrollers 568-14395-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-SPC5605BK0MLL6
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-SPC5605BK0MLL6
IC MCU 32BIT 768KB FLASH 100LQFP Product overview: SPC5605BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5605BK0MLL6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLASH 100LQFP Product overview: SPC5605BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5605BK0MLL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC - 568-SPC5605BK0MLL6 - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC
568-SPC5605BK0MLL6
32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC 568-SPC5605BK0MLL6
32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC

32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC

Supplier's Site
Microcontrollers - SPC5605BK0MLL6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5605BK0MLL6
Microcontrollers SPC5605BK0MLL6
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5605BK0MLL6
32-bit Microcontrollers - MCU SPC5605BK0MLL6
32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC

32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5605BK0MLL6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5605BK0MLL6
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5605BK0MLL6
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - SPC5605BK0MLL6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5605BK0MLL6
Embedded - Microcontrollers SPC5605BK0MLL6
IC MCU 32BIT 768KB FLASH 100LQFP

IC MCU 32BIT 768KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5605BK0MLL6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5605BK0MLL6
Microcontrollers SPC5605BK0MLL6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897008-SPC5605BK0MLL6 568-14395-ND 685-SPC5605BK0MLL6 568-SPC5605BK0MLL6 SPC5605BK0MLL6 SPC5605BK0MLL6 SPC5605BK0MLL6 SPC5605BK0MLL6 SPC5605BK0MLL6
Product Name Embedded - Embedded - Microcontrollers - SPC5605BK0MLL6 Microcontrollers 32-bit 32BIT 768KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU 768KB Flash 64MHz -40/+125degC Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 16 MHz 64 MHz 64 MHz 64 MHz
RAM 768 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 64 KB 768 KB 64 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CSL40MCAKXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
8 suppliers