Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F56216BDLE#U0 R5F56216BDLE#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091327-R5F56216BDLE #U0 Packaging: Tray Core Processor: RX Number of I/O: 103 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10/12b, D/A 2x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 145-TFLGA (9x9) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091327-R5F56216BDLE #U0 Packaging: Tray Core Processor: RX Number of I/O: 103 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10/12b, D/A 2x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 145-TFLGA (9x9) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F56216BDLE#U0 - 1091327-R5F56216BDLE#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F56216BDLE#U0
1091327-R5F56216BDLE#U0
Embedded - Embedded - Microcontrollers - R5F56216BDLE#U0 1091327-R5F56216BDLE#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 1091327-R5F56216BDLE #U0 Packaging: Tray Core Processor: RX Number of I/O: 103 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10/12b, D/A 2x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 145-TFLGA (9x9) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091327-R5F56216BDLE#U0
Packaging: Tray
Core Processor: RX
Number of I/O: 103
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10/12b, D/A 2x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 145-TFLGA (9x9)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F56216BDLE#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56216BDLE#U0-ND
Microcontrollers R5F56216BDLE#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 145-TFLGA (9x9)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F56216BDLE#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F56216BDLE#U0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F56216BDLE#U0
IC MCU 32BIT 256KB FLSH 145TFLGA Product overview: R5F56216BDLE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDLE#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 145TFLGA Product overview: R5F56216BDLE#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDLE#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56216BDLE#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56216BDLE#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56216BDLE#U0
IC MCU 32BIT 256KB FLSH 145TFLGA

IC MCU 32BIT 256KB FLSH 145TFLGA

Supplier's Site
Microcontrollers - R5F56216BDLE#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56216BDLE#U0
Microcontrollers R5F56216BDLE#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 145-TFLGA (9x9)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - R5F56216BDLE#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56216BDLE#U0
Embedded - Microcontrollers R5F56216BDLE#U0
IC MCU 32BIT 256KB FLSH 145TFLGA

IC MCU 32BIT 256KB FLSH 145TFLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56216BDLE#U0
32-bit Microcontrollers - MCU R5F56216BDLE#U0
32-bit Microcontrollers - MCU RX621 256K/64K LGA145 2.7-3.6V

32-bit Microcontrollers - MCU RX621 256K/64K LGA145 2.7-3.6V

Buy Now Datasheet
MCU 32BIT FLASH 256KROM 145TFLGA - 668-R5F56216BDLE#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 32BIT FLASH 256KROM 145TFLGA
668-R5F56216BDLE#U0
MCU 32BIT FLASH 256KROM 145TFLGA 668-R5F56216BDLE#U0
MCU 32BIT FLASH 256KROM 145TFLGA

MCU 32BIT FLASH 256KROM 145TFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1091327-R5F56216BDLE#U0 R5F56216BDLE#U0-ND 685-R5F56216BDLE#U0 R5F56216BDLE#U0 R5F56216BDLE#U0 R5F56216BDLE#U0 R5F56216BDLE#U0 668-R5F56216BDLE#U0
Product Name Embedded - Embedded - Microcontrollers - R5F56216BDLE#U0 Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU MCU 32BIT FLASH 256KROM 145TFLGA
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs Active
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers