ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO
8-Bit MCU, 4KB Flash, 8MHz, SPI/I2C/SCI, 22 I/O, SO Package Product overview: ST72F260G1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F260G1M6 can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO
IC MCU 8BIT 4KB FLASH 28SOIC
IC MCU 8BIT 4KB FLASH 28SOIC
MCU 8-bit ST7 ST7 CISC 4KB Flash 3.3V/5V 28-Pin SO Tube
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-4840-ND | 685-ST72F260G1M6 | ST72F260G1M6 | ST72F260G1M6 | ST72F260G1M6 | 761-ST72F260G1M6 |
| Product Name | Microcontrollers | 8-bit 4KB 8MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU 8-bit ST7 ST7 CISC 4KB Flash 3.3V/5V 28-Pin SO Tube |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 4 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash |