NXP Semiconductors Microcontrollers SPC5534MVM80

Description
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)
Request a Quote Datasheet
Description
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC5534MVM80-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5534MVM80-ND
Microcontrollers SPC5534MVM80-ND
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)

e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-SPC5534MVM80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-SPC5534MVM80
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-SPC5534MVM80
IC MCU 32BIT 1MB FLASH 208MAPBGA Product overview: SPC5534MVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5534MVM80 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 208MAPBGA Product overview: SPC5534MVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5534MVM80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264073-SPC5534MVM80 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264073-SPC5534MVM80
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264073-SPC5534MVM80
Win Source Part Number: 1264073-SPC5534MVM80 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC55xx Qorivva Core Processor: e200z6 Speed: 80MHz Standard Package: 450 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 192 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 34x12b Oscillator Type: External Package / Case: 208-BGA Supplier Device Package: 208-BGA (17x17) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.35V ~ 1.65V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935314106557 Base Product Number: SPC5534 Product Status: Not For New Designs

Win Source Part Number: 1264073-SPC5534MVM80
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC55xx Qorivva
Core Processor: e200z6
Speed: 80MHz
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 192
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 34x12b
Oscillator Type: External
Package / Case: 208-BGA
Supplier Device Package: 208-BGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.35V ~ 1.65V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935314106557
Base Product Number: SPC5534
Product Status: Not For New Designs

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5534MVM80
32-bit Microcontrollers - MCU SPC5534MVM80
32-bit Microcontrollers - MCU 1MB FLASH POWERPC Z3 COR

32-bit Microcontrollers - MCU 1MB FLASH POWERPC Z3 COR

Buy Now Datasheet
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 208-MAPBGA (17x17) - 568-SPC5534MVM80 - Utmel Electronic Limited
Hong Kong, China
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 208-MAPBGA (17x17)
568-SPC5534MVM80
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 208-MAPBGA (17x17) 568-SPC5534MVM80
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 208-MAPBGA (17x17)

e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 208-MAPBGA (17x17)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5534MVM80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5534MVM80
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5534MVM80
IC MCU 32BIT 1MB FLASH 208MAPBGA

IC MCU 32BIT 1MB FLASH 208MAPBGA

Supplier's Site
Embedded - Microcontrollers - SPC5534MVM80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5534MVM80
Embedded - Microcontrollers SPC5534MVM80
IC MCU 32BIT 1MB FLASH 208MAPBGA

IC MCU 32BIT 1MB FLASH 208MAPBGA

Supplier's Site Datasheet
Microcontrollers - SPC5534MVM80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5534MVM80
Microcontrollers SPC5534MVM80
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)

e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)

Buy Now
Microcontrollers - SPC5534MVM80 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5534MVM80
Microcontrollers SPC5534MVM80
IC MCU 32BIT 1MB FLASH 208MAPBGA

IC MCU 32BIT 1MB FLASH 208MAPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5534MVM80-ND 685-SPC5534MVM80 1264073-SPC5534MVM80 SPC5534MVM80 568-SPC5534MVM80 SPC5534MVM80 SPC5534MVM80 SPC5534MVM80 SPC5534MVM80
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 208-MAPBGA (17x17) Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 82 MHz 80 MHz 20 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 34x12b
RAM 64 KB 64 KB 1000 KB 64 KB 64 KB 64 KB 64 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details