Renesas Electronics Corporation Microcontrollers R4F2113NBG#U0

Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R4F2113NBG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R4F2113NBG#U0-ND
Microcontrollers R4F2113NBG#U0-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 176-LFBGA (13x13)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R4F2113NBG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R4F2113NBG#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R4F2113NBG#U0
IC MCU 16BIT 128KB FLSH 176LFBGA Product overview: R4F2113NBG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2113NBG#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLSH 176LFBGA Product overview: R4F2113NBG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2113NBG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R4F2113NBG#U0 - 792879-R4F2113NBG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R4F2113NBG#U0
792879-R4F2113NBG#U0
Embedded - Embedded - Microcontrollers - R4F2113NBG#U0 792879-R4F2113NBG#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792879-R4F2113NBG#U0 Series: H8 H8S/2100 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 20MHz Package: 176-LFBGA Core Size: 16-Bit Connectivity: I2C, LPC, SCI Peripherals: POR, PWM, WDT Number of I/O: 130 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: R4F2113N Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LFBGA (13x13) Introduction Date: January 01, 2000 ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 152

Manufacturer: Renesas Electronics America
Win Source Part Number: 792879-R4F2113NBG#U0
Series: H8 H8S/2100
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 20MHz
Package: 176-LFBGA
Core Size: 16-Bit
Connectivity: I2C, LPC, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 130
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: R4F2113N
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LFBGA (13x13)
Introduction Date: January 01, 2000
ECCN: 3A991
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 152

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R4F2113NBG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R4F2113NBG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R4F2113NBG#U0
IC MCU 16BIT 128KB FLSH 176LFBGA

IC MCU 16BIT 128KB FLSH 176LFBGA

Supplier's Site
Microcontrollers - R4F2113NBG#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R4F2113NBG#U0
Microcontrollers R4F2113NBG#U0
IC MCU 16BIT 128KB FLSH 176LFBGA

IC MCU 16BIT 128KB FLSH 176LFBGA

Supplier's Site Datasheet
Microcontrollers - R4F2113NBG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R4F2113NBG#U0
Microcontrollers R4F2113NBG#U0
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 176-LFBGA (13x13)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - R4F2113NBG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R4F2113NBG#U0
Embedded - Microcontrollers R4F2113NBG#U0
IC MCU 16BIT 128KB FLSH 176LFBGA

IC MCU 16BIT 128KB FLSH 176LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R4F2113NBG#U0
16-bit Microcontrollers - MCU R4F2113NBG#U0
16-bit Microcontrollers - MCU MCU 3V 128K PB-Free BP 176V

16-bit Microcontrollers - MCU MCU 3V 128K PB-Free BP 176V

Buy Now
IC MCU 16BIT 128KB FLASH 176BGA - 668-R4F2113NBG#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 176BGA
668-R4F2113NBG#U0
IC MCU 16BIT 128KB FLASH 176BGA 668-R4F2113NBG#U0
IC MCU 16BIT 128KB FLASH 176BGA

IC MCU 16BIT 128KB FLASH 176BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R4F2113NBG#U0-ND 685-R4F2113NBG#U0 792879-R4F2113NBG#U0 R4F2113NBG#U0 R4F2113NBG#U0 R4F2113NBG#U0 R4F2113NBG#U0 R4F2113NBG#U0 668-R4F2113NBG#U0
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R4F2113NBG#U0 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 128KB FLASH 176BGA
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 12 KB 12 KB 128 KB 12 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products