e200z4 MPC57xx Microcontroller IC 32-Bit Single-Core 160MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer: NXP
Win Source Part Number: 897038-SPC5744BBK1AM
Series: MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit 160MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4
Speed: 160MHz
Package: Tray
Package: 176-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA, I²S, POR, WDT
Number of I/O: 129
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 36x10b, 16x12b
Oscillator Type: Internal
Supply Voltage: 3.15V ~ 5.5V
Family Name: SPC5744
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5744BBK1AMKU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5744BBK1AMKU6
e200z4 MPC57xx Microcontroller IC 32-Bit Single-Core 160MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 1.5MB FLASH 176LQFP
IC MCU 32BIT 1.5MB FLASH 176LQFP
32-bit Microcontrollers - MCU SINGLE CORE, 1.5M FLASH
IC MCU 32BIT 1.5MB FLASH 176LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5744BBK1AMKU6-ND | 897038-SPC5744BBK1AMKU6 | 685-SPC5744BBK1AMKU6 | SPC5744BBK1AMKU6 | 568-SPC5744BBK1AMKU6 | SPC5744BBK1AMKU6 | SPC5744BBK1AMKU6 | SPC5744BBK1AMKU6 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5744BBK1AMKU6 | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Microcontrollers | IC MCU 32BIT 1.5MB FLASH 176LQFP | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 40 MHz | 160 MHz | ||
| Bits | Other; A/D 36x10b, 16x12b | |||||||
| RAM | 192 KB | 1500 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 1500 KB | 64 KB | 64 KB |