Renesas Electronics Corporation Microcontrollers R5F21348UNFP#V0

Description
R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21348UNFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21348UNFP#V0-ND
Microcontrollers R5F21348UNFP#V0-ND
R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F21348UNFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F21348UNFP#V0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F21348UNFP#V0
IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: R5F21348UNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21348UNFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: R5F21348UNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21348UNFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21348UNFP#V0 - 1091293-R5F21348UNFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21348UNFP#V0
1091293-R5F21348UNFP#V0
Embedded - Embedded - Microcontrollers - R5F21348UNFP#V0 1091293-R5F21348UNFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 1091293-R5F21348UNFP #V0 Packaging: Tray Core Processor: R8C Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091293-R5F21348UNFP#V0
Packaging: Tray
Core Processor: R8C
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F21348UNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21348UNFP#V0
Microcontrollers R5F21348UNFP#V0
R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F21348UNFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21348UNFP#V0
Embedded - Microcontrollers R5F21348UNFP#V0
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site Datasheet
MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray - 668-R5F21348UNFP#V0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray
668-R5F21348UNFP#V0
MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray 668-R5F21348UNFP#V0
MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray

MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21348UNFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21348UNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21348UNFP#V0
IC MCU 16BIT 64KB FLASH 48LFQFP

IC MCU 16BIT 64KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21348UNFP#V0-ND 685-R5F21348UNFP#V0 1091293-R5F21348UNFP#V0 R5F21348UNFP#V0 R5F21348UNFP#V0 668-R5F21348UNFP#V0 R5F21348UNFP#V0
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21348UNFP#V0 Microcontrollers Embedded - Microcontrollers MCU 16-bit R8C R8C CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details