STMicroelectronics, Inc. Microcontrollers STM32L072CBY6TR

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 49-WLCSP (3.29x3.26)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 49-WLCSP (3.29x3.26)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L072CBY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L072CBY6TR-ND
Microcontrollers STM32L072CBY6TR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 49-WLCSP (3.29x3.26)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 49-WLCSP (3.29x3.26)

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 128KB Embedded Microcontroller MCU - 685-STM32L072CBY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 128KB Embedded Microcontroller MCU
685-STM32L072CBY6TR
Industrial ARM Cortex-M 32-bit 128KB Embedded Microcontroller MCU 685-STM32L072CBY6TR
32-bit ARM Cortex-M0+ MCU, 128KB Flash, 32MHz, 40 I/O, Industrial Product overview: STM32L072CBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072CBY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 128KB Flash, 32MHz, 40 I/O, Industrial Product overview: STM32L072CBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072CBY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L072CBY6TR - 801542-STM32L072CBY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L072CBY6TR
801542-STM32L072CBY6TR
Embedded - Embedded - Microcontrollers - STM32L072CBY6TR 801542-STM32L072CBY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 801542-STM32L072CBY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 20K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 49-WLCSP (3.29x3.26) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 49-UFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32L072 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 801542-STM32L072CBY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 49-WLCSP (3.29x3.26)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 49-UFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32L072
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L072CBY6TR
ARM Microcontrollers - MCU STM32L072CBY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L072CBY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L072CBY6TR
Microcontrollers STM32L072CBY6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 49-WLCSP (3.29x3.26)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 49-WLCSP (3.29x3.26)

Buy Now Datasheet
IC MCU 32BIT 128KB FLASH 49WLCSP - 761-STM32L072CBY6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 49WLCSP
761-STM32L072CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP 761-STM32L072CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32L072CBY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L072CBY6TR
Embedded - Microcontrollers STM32L072CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L072CBY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L072CBY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L072CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L072CBY6TR-ND 685-STM32L072CBY6TR 801542-STM32L072CBY6TR STM32L072CBY6TR STM32L072CBY6TR 761-STM32L072CBY6TR STM32L072CBY6TR STM32L072CBY6TR
Product Name Microcontrollers Industrial ARM Cortex-M 32-bit 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L072CBY6TR ARM Microcontrollers - MCU Microcontrollers IC MCU 32BIT 128KB FLASH 49WLCSP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 20 KB 128 KB 20 KB 20 KB 20 KB
ROM 128 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details