STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L031F6P6TR STM32L031F6P6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 848632-STM32L031F6P6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 15 Family Name: STM32L031 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19367-1, 497-19367-2, STM32L031F6P6TR-ND, 497-19367-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 848632-STM32L031F6P6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 15 Family Name: STM32L031 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19367-1, 497-19367-2, STM32L031F6P6TR-ND, 497-19367-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L031F6P6TR - 848632-STM32L031F6P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L031F6P6TR
848632-STM32L031F6P6TR
Embedded - Embedded - Microcontrollers - STM32L031F6P6TR 848632-STM32L031F6P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 848632-STM32L031F6P6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 15 Family Name: STM32L031 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19367-1, 497-19367-2, STM32L031F6P6TR-ND, 497-19367-6

Manufacturer: STMicroelectronics
Win Source Part Number: 848632-STM32L031F6P6TR
Series: STM32L0
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 15
Family Name: STM32L031
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19367-1, 497-19367-2, STM32L031F6P6TR-ND, 497-19367-6

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU - 685-STM32L031F6P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU
685-STM32L031F6P6TR
ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU 685-STM32L031F6P6TR
32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 20-pin SOIC Product overview: STM32L031F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031F6P6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32KB Flash, 25MHz, 20-pin SOIC Product overview: STM32L031F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 25MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L031F6P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19367-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19367-2-ND
Microcontrollers 497-19367-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19367-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19367-6-ND
Microcontrollers 497-19367-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-19367-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19367-1-ND
Microcontrollers 497-19367-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L031F6P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L031F6P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L031F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
IC MCU 32BIT 32KB FLASH 20TSSOP - 761-STM32L031F6P6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 32KB FLASH 20TSSOP
761-STM32L031F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP 761-STM32L031F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L031F6P6TR
ARM Microcontrollers - MCU STM32L031F6P6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32-Kbytes Flash, 32 MHz CPU

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32-Kbytes Flash, 32 MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32L031F6P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L031F6P6TR
Embedded - Microcontrollers STM32L031F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32L031F6P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L031F6P6TR
Microcontrollers STM32L031F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32L031F6P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L031F6P6TR
Microcontrollers STM32L031F6P6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848632-STM32L031F6P6TR 685-STM32L031F6P6TR 497-19367-2-ND STM32L031F6P6TR 761-STM32L031F6P6TR STM32L031F6P6TR STM32L031F6P6TR STM32L031F6P6TR STM32L031F6P6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L031F6P6TR ARM Cortex-M 32-bit 32KB 25MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 32KB FLASH 20TSSOP ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
I/O Ports 15 15 15
Clock Speed 25 MHz 32 MHz 32 MHz 25 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 3 volts 1.8 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164SL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers