Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F212BCSNFP#V2

Description
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212BCSNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212BCSNFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212BCSNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212BCSNFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F212BCSNFP#V2
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F212BCSNFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212BCSNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212BCSNFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212BCSNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212BCSNFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F212BCSNFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212BCSNFP#V2-ND
Microcontrollers R5F212BCSNFP#V2-ND
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 988718-R5F212BCSNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
988718-R5F212BCSNFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers 988718-R5F212BCSNFP#V2
Win Source Part Number: 988718-R5F212BCSNFP# V2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/2x/2B Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 7.5K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F212 Product Status: Not For New Designs

Win Source Part Number: 988718-R5F212BCSNFP#V2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/2x/2B
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 7.5K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F212
Product Status: Not For New Designs

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 64LFQFP - 668-R5F212BCSNFP#V2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 64LFQFP
668-R5F212BCSNFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP 668-R5F212BCSNFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F212BCSNFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212BCSNFP#V2
Microcontrollers R5F212BCSNFP#V2
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F212BCSNFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212BCSNFP#V2
Embedded - Microcontrollers R5F212BCSNFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Mcu, 16Bit, 20Mhz, Lqfp-64; Product Range Renesas - 84AC2615 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lqfp-64; Product Range Renesas
84AC2615
Mcu, 16Bit, 20Mhz, Lqfp-64; Product Range Renesas 84AC2615
MCU, 16BIT, 20MHZ, LQFP-64; Product Range:R8C/2x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:7.5KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LQFP-64; Product Range:R8C/2x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:7.5KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F212BCSNFP#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F212BCSNFP#V2
Microcontrollers R5F212BCSNFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F212BCSNFP#V2
16-bit Microcontrollers - MCU R5F212BCSNFP#V2
16-bit Microcontrollers - MCU MCU 2/5V 128K+2KB Pb-free 64-LQFP TRAY

16-bit Microcontrollers - MCU MCU 2/5V 128K+2KB Pb-free 64-LQFP TRAY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212BCSNFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212BCSNFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212BCSNFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F212BCSNFP#V2 R5F212BCSNFP#V2-ND 988718-R5F212BCSNFP#V2 668-R5F212BCSNFP#V2 R5F212BCSNFP#V2 R5F212BCSNFP#V2 84AC2615 R5F212BCSNFP#V2 R5F212BCSNFP#V2 R5F212BCSNFP#V2
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 64LFQFP Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 20Mhz, Lqfp-64; Product Range Renesas Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7.5 KB 7.5 KB 128 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details