STMicroelectronics, Inc. ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU STM32L100C6U6A

Description
32-bit ARM Cortex-M3 MCU, 32KB Flash, 32MHz, 37 I/O, 48-pin QFN Product overview: STM32L100C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 32MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 32KB Flash, 32MHz, 37 I/O, 48-pin QFN Product overview: STM32L100C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 32MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU - 685-STM32L100C6U6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU
685-STM32L100C6U6A
ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU 685-STM32L100C6U6A
32-bit ARM Cortex-M3 MCU, 32KB Flash, 32MHz, 37 I/O, 48-pin QFN Product overview: STM32L100C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 32MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32KB Flash, 32MHz, 37 I/O, 48-pin QFN Product overview: STM32L100C6U6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 32MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100C6U6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18950-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18950-ND
Microcontrollers 497-18950-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L100C6U6A - 845320-STM32L100C6U6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L100C6U6A
845320-STM32L100C6U6A
Embedded - Embedded - Microcontrollers - STM32L100C6U6A 845320-STM32L100C6U6A
Manufacturer: STMicroelectronics Win Source Part Number: 845320-STM32L100C6U6 A Series: STM32L1 Features: series Microcontroller IC Package: Tray Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L100C6U6A-ND, 497-18950

Manufacturer: STMicroelectronics
Win Source Part Number: 845320-STM32L100C6U6A
Series: STM32L1
Features: series Microcontroller IC
Package: Tray
Number of I/O: 37
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32L100C6U6A-ND, 497-18950

Buy Now Datasheet
Embedded - Microcontrollers - STM32L100C6U6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L100C6U6A
Embedded - Microcontrollers STM32L100C6U6A
IC MCU 32BIT 32KB FLASH 48UFQFPN

IC MCU 32BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L100C6U6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L100C6U6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L100C6U6A
IC MCU 32BIT 32KB FLASH 48UFQFPN

IC MCU 32BIT 32KB FLASH 48UFQFPN

Supplier's Site
Microcontrollers - STM32L100C6U6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L100C6U6A
Microcontrollers STM32L100C6U6A
IC MCU 32BIT 32KB FLASH 48UFQFPN

IC MCU 32BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
STMICROELECTRONICS STM32L100C6U6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 4 KB, 48 Pins, UFQFN - 761-STM32L100C6U6A - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM32L100C6U6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 4 KB, 48 Pins, UFQFN
761-STM32L100C6U6A
STMICROELECTRONICS STM32L100C6U6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 4 KB, 48 Pins, UFQFN 761-STM32L100C6U6A
STMICROELECTRONICS STM32L100C6U6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 4 KB, 48 Pins, UFQFN

STMICROELECTRONICS STM32L100C6U6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 4 KB, 48 Pins, UFQFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L100C6U6A
ARM Microcontrollers - MCU STM32L100C6U6A
ARM Microcontrollers - MCU Ultra-low-power 32-bit Value Line ARM Cortex-M3 MCU with 32 Kbytes Flash, 32 MHz CPU, LCD, USB

ARM Microcontrollers - MCU Ultra-low-power 32-bit Value Line ARM Cortex-M3 MCU with 32 Kbytes Flash, 32 MHz CPU, LCD, USB

Buy Now Datasheet
Microcontrollers - STM32L100C6U6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L100C6U6A
Microcontrollers STM32L100C6U6A
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Ufqfn-48; Product Range Stmicroelectronics - 42Y1056 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Ufqfn-48; Product Range Stmicroelectronics
42Y1056
Mcu, 32Bit, 32Mhz, Ufqfn-48; Product Range Stmicroelectronics 42Y1056
MCU, 32BIT, 32MHZ, UFQFN-48; Product Range:STM32 Family STM32L1 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, UFQFN-48; Product Range:STM32 Family STM32L1 Series Microcontrollers; Device Core:ARM Cortex-M3; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L100C6U6A 497-18950-ND 845320-STM32L100C6U6A STM32L100C6U6A STM32L100C6U6A STM32L100C6U6A 761-STM32L100C6U6A STM32L100C6U6A STM32L100C6U6A 42Y1056
Product Name ARM Cortex-M 32-bit 32KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L100C6U6A Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers STMICROELECTRONICS STM32L100C6U6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 4 KB, 48 Pins, UFQFN ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 32Mhz, Ufqfn-48; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 24 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts 3 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 16x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details