ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 512 Kbytes Flash, 72 MHz CPU, MPU, 12-bit ADC 5 MSPS, PGA, comparators
IC MCU 32BIT 384KB FLASH 100LQFP
ARM Microcontrollers - MCU Analog and DSP with FPU ARM Cortex-M4 MCU with 512 Kbytes Flash, 72 MHz CPU, MPU, 12-bit ADC 5 MSPS, PGA, comparators
IC MCU 32BIT 384KB FLASH 100LQFP
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F302VDT6TR-ND | STM32F302VDT6TR | STM32F302VDT6TR | 761-STM32F302VDT6TR | STM32F302VDT6TR | STM32F302VDT6TR |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU Analog and DSP with FPU ARM Cortex-M4 MCU with 512 Kbytes Flash, 72 MHz CPU, MPU, 12-bit ADC 5 MSPS, PGA, comparators | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 72 MHz | 32 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 17x12b; D/A 1x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 384 KB |