Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21357MNFP#50 R5F21357MNFP#50

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091296-R5F21357MNFP #50 Packaging: Reel - TR Core Processor: R8C Number of I/O: 47 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1091296-R5F21357MNFP #50 Packaging: Reel - TR Core Processor: R8C Number of I/O: 47 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21357MNFP#50 - 1091296-R5F21357MNFP#50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21357MNFP#50
1091296-R5F21357MNFP#50
Embedded - Embedded - Microcontrollers - R5F21357MNFP#50 1091296-R5F21357MNFP#50
Manufacturer: Renesas Electronics America Win Source Part Number: 1091296-R5F21357MNFP #50 Packaging: Reel - TR Core Processor: R8C Number of I/O: 47 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 52-LQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091296-R5F21357MNFP#50
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 47
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 52-LQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F21357MNFP#50-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21357MNFP#50-ND
Microcontrollers R5F21357MNFP#50-ND
R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F21357MNFP#50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F21357MNFP#50
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F21357MNFP#50
IC MCU 16BIT 48KB FLASH 52LQFP Product overview: R5F21357MNFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21357MNFP#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 52LQFP Product overview: R5F21357MNFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21357MNFP#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 48KB FLASH 52LQFP - 668-R5F21357MNFP#50 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB FLASH 52LQFP
668-R5F21357MNFP#50
IC MCU 16BIT 48KB FLASH 52LQFP 668-R5F21357MNFP#50
IC MCU 16BIT 48KB FLASH 52LQFP

IC MCU 16BIT 48KB FLASH 52LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21357MNFP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21357MNFP#50
Embedded - Microcontrollers R5F21357MNFP#50
IC MCU 16BIT 48KB FLASH 52LQFP

IC MCU 16BIT 48KB FLASH 52LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21357MNFP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21357MNFP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21357MNFP#50
IC MCU 16BIT 48KB FLASH 52LQFP

IC MCU 16BIT 48KB FLASH 52LQFP

Supplier's Site
Microcontrollers - R5F21357MNFP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21357MNFP#50
Microcontrollers R5F21357MNFP#50
R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1091296-R5F21357MNFP#50 R5F21357MNFP#50-ND 685-R5F21357MNFP#50 668-R5F21357MNFP#50 R5F21357MNFP#50 R5F21357MNFP#50 R5F21357MNFP#50
Product Name Embedded - Embedded - Microcontrollers - R5F21357MNFP#50 Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU IC MCU 16BIT 48KB FLASH 52LQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 48 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7923AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers