Renesas Electronics Corporation 16-bit 16BIT 16KB Embedded Microcontroller MCU R5F21284KSP#U0

Description
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21284KSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21284KSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21284KSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21284KSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21284KSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21284KSP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21284KSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21284KSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21284KSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21284KSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21284KSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21284KSP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21284KSP#U0-ND
Microcontrollers R5F21284KSP#U0-ND
R8C R8C/2x/28 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/2x/28 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F21284KSP#U0 - 107691-R5F21284KSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21284KSP#U0
107691-R5F21284KSP#U0
Embedded - Embedded - Microcontrollers - R5F21284KSP#U0 107691-R5F21284KSP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 107691-R5F21284KSP#U 0 Packaging: Tube/Rail Core Processor: R8C Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 107691-R5F21284KSP#U0
Packaging: Tube/Rail
Core Processor: R8C
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21284KSP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21284KSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21284KSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21284KSP#U0
16-bit Microcontrollers - MCU R5F21284KSP#U0
16-bit Microcontrollers - MCU MCU 3/5V 16K -40TO+125C Pb-free 20-LSSOP

16-bit Microcontrollers - MCU MCU 3/5V 16K -40TO+125C Pb-free 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21284KSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21284KSP#U0
Embedded - Microcontrollers R5F21284KSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin LSSOP - 668-R5F21284KSP#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin LSSOP
668-R5F21284KSP#U0
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin LSSOP 668-R5F21284KSP#U0
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin LSSOP

MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin LSSOP

Supplier's Site
Microcontrollers - R5F21284KSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21284KSP#U0
Microcontrollers R5F21284KSP#U0
R8C R8C/2x/28 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/2x/28 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F21284KSP#U0 R5F21284KSP#U0-ND 107691-R5F21284KSP#U0 R5F21284KSP#U0 R5F21284KSP#U0 R5F21284KSP#U0 668-R5F21284KSP#U0 R5F21284KSP#U0
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F21284KSP#U0 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 20-Pin LSSOP Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 3.3 volts
Package Type Other; Tube Other; "20-LSSOP (0.173"", 4.40mm Width)" SOP; SSOP; Other; 20-LSSOP SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SSOP; Other; 20-LSSOP (0.173, 4.40mm Width) SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details