Renesas Electronics Corporation Microcontrollers R5F21336CNFP#30

Description
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21336CNFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21336CNFP#30-ND
Microcontrollers R5F21336CNFP#30-ND
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 999732-R5F21336CNFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
999732-R5F21336CNFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 999732-R5F21336CNFP#30
Win Source Part Number: 999732-R5F21336CNFP# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/33C Core Processor: R8C Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21336 Product Status: Not For New Designs

Win Source Part Number: 999732-R5F21336CNFP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/3x/33C
Core Processor: R8C
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2.5K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F21336
Product Status: Not For New Designs

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21336CNFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21336CNFP#30
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21336CNFP#30
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21336CNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21336CNFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21336CNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21336CNFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21336CNFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21336CNFP#30
Embedded - Microcontrollers R5F21336CNFP#30
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21336CNFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21336CNFP#30
Microcontrollers R5F21336CNFP#30
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21336CNFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21336CNFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21336CNFP#30
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas - 84AC2623 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas
84AC2623
Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas 84AC2623
MCU, 16BIT, 20MHZ, LQFP-32; Product Range:R8C/3x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2.5KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LQFP-32; Product Range:R8C/3x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2.5KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21336CNFP#30
16-bit Microcontrollers - MCU R5F21336CNFP#30
16-bit Microcontrollers - MCU R8C33 1.8/5/5V 32+4K -20TO+85C 32-LQFP

16-bit Microcontrollers - MCU R8C33 1.8/5/5V 32+4K -20TO+85C 32-LQFP

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 32LQFP - 668-R5F21336CNFP#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 32LQFP
668-R5F21336CNFP#30
IC MCU 16BIT 32KB FLASH 32LQFP 668-R5F21336CNFP#30
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F21336CNFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21336CNFP#30
Microcontrollers R5F21336CNFP#30
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21336CNFP#30-ND 999732-R5F21336CNFP#30 685-R5F21336CNFP#30 R5F21336CNFP#30 R5F21336CNFP#30 R5F21336CNFP#30 84AC2623 R5F21336CNFP#30 668-R5F21336CNFP#30 R5F21336CNFP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas 16-bit Microcontrollers - MCU IC MCU 16BIT 32KB FLASH 32LQFP Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 2.5 KB 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 32 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers