STMicroelectronics, Inc. 8-bit 8MHz 1KB Embedded Microcontroller MCU ST62T00CM6

Description
8-Bit MCU, 8MHz, 1KB EPROM, 4-Ch ADC, 9 I/O, SOP Product overview: ST62T00CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 1KB EPROM, 4-Ch ADC, 9 I/O, SOP Product overview: ST62T00CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 1KB Embedded Microcontroller MCU
685-ST62T00CM6
8-bit 8MHz 1KB Embedded Microcontroller MCU 685-ST62T00CM6
8-Bit MCU, 8MHz, 1KB EPROM, 4-Ch ADC, 9 I/O, SOP Product overview: ST62T00CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CM6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1KB EPROM, 4-Ch ADC, 9 I/O, SOP Product overview: ST62T00CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CM6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST62T00CM6 - 106328-ST62T00CM6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T00CM6
106328-ST62T00CM6
Embedded - Embedded - Microcontrollers - ST62T00CM6 106328-ST62T00CM6
Manufacturer: STMicroelectronics Win Source Part Number: 106328-ST62T00CM6 Packaging: Tube/Rail Core Processor: ST6 Number of I/O: 9 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 6 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 106328-ST62T00CM6
Packaging: Tube/Rail
Core Processor: ST6
Number of I/O: 9
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST62T00CM6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62T00CM6-ND
Microcontrollers ST62T00CM6-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T00CM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T00CM6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T00CM6
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site
Microcontrollers - ST62T00CM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T00CM6
Microcontrollers ST62T00CM6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST62T00CM6
Embedded - Microcontrollers ST62T00CM6
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site Datasheet
8-bit Microcontrollers - MCU OTP EPROM 1K No Intf - 761-ST62T00CM6 - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU OTP EPROM 1K No Intf
761-ST62T00CM6
8-bit Microcontrollers - MCU OTP EPROM 1K No Intf 761-ST62T00CM6
8-bit Microcontrollers - MCU OTP EPROM 1K No Intf

8-bit Microcontrollers - MCU OTP EPROM 1K No Intf

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST62T00CM6 106328-ST62T00CM6 ST62T00CM6-ND ST62T00CM6 ST62T00CM6 ST62T00CM6 761-ST62T00CM6
Product Name 8-bit 8MHz 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62T00CM6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU OTP EPROM 1K No Intf
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8
RAM 0.0640 KB 1 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
Supply Voltage 5 volts 3 to 6 volts 3 to 6 volts 6 volts 5 volts
Package Type Other; SOP SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers