ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz ROMless
Manufacturer: STMicroelectronics
Win Source Part Number: 803256-STR710RZH6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 66MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals: PWM, WDT
Number of I/O: 48
Program Memory Type: ROMless
RAM Size: 64K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Part Number Series: STR710
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
32-Bit ARM MCU, 66MHz, 64KB RAM, LFBGA, USB, CAN, I2C, UART Product overview: STR710RZH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710RZH6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 64LFBGA
IC MCU 32BIT ROMLESS 64LFBGA
ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz ROMless
ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI
IC MCU 32BIT ROMLESS 64LFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STR710RZH6-ND | 803256-STR710RZH6 | 685-STR710RZH6 | STR710RZH6 | STR710RZH6 | 761-STR710RZH6 | STR710RZH6 | STR710RZH6 | STR710RZH6 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - STR710RZH6 | 32-bit 66MHz 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||||
| Bits | Other; A/D 4x12b | ||||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless |