STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100R8T7BTR

Description
Win Source Part Number: 1263058-STM32F100R8T 7BTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F100
Request a Quote Datasheet
Description
Win Source Part Number: 1263058-STM32F100R8T 7BTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263058-STM32F100R8T7BTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263058-STM32F100R8T7BTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263058-STM32F100R8T7BTR
Win Source Part Number: 1263058-STM32F100R8T 7BTR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F1 Core Processor: ARM® Cortex®-M3 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F100

Win Source Part Number: 1263058-STM32F100R8T7BTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F1
Core Processor: ARM® Cortex®-M3
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F100

Buy Now Datasheet
Microcontrollers - STM32F100R8T7BTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F100R8T7BTR-ND
Microcontrollers STM32F100R8T7BTR-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU - 685-STM32F100R8T7BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM32F100R8T7BTR
ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM32F100R8T7BTR
32-bit ARM Cortex-M3 MCU, 64KB Flash, 24MHz, 64-Pin PQFP Product overview: STM32F100R8T7BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100R8T7BTR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 64KB Flash, 24MHz, 64-Pin PQFP Product overview: STM32F100R8T7BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100R8T7BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100R8T7BTR
ARM Microcontrollers - MCU STM32F100R8T7BTR
ARM Microcontrollers - MCU Mainstream Value line, ARM Cortex-M3 MCU with 64 Kbytes Flash, 24 MHz CPU, motor control and CEC functions

ARM Microcontrollers - MCU Mainstream Value line, ARM Cortex-M3 MCU with 64 Kbytes Flash, 24 MHz CPU, motor control and CEC functions

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 64LQFP - 761-STM32F100R8T7BTR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 64LQFP
761-STM32F100R8T7BTR
IC MCU 32BIT 64KB FLASH 64LQFP 761-STM32F100R8T7BTR
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100R8T7BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100R8T7BTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100R8T7BTR
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F100R8T7BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100R8T7BTR
Microcontrollers STM32F100R8T7BTR
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F100R8T7BTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100R8T7BTR
Embedded - Microcontrollers STM32F100R8T7BTR
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263058-STM32F100R8T7BTR STM32F100R8T7BTR-ND 685-STM32F100R8T7BTR STM32F100R8T7BTR 761-STM32F100R8T7BTR STM32F100R8T7BTR STM32F100R8T7BTR STM32F100R8T7BTR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 32-bit 64KB 24MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU IC MCU 32BIT 64KB FLASH 64LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2.4 to ? volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers