STMicroelectronics, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU SPC560P50L3B1ABR

Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC560P50L3B1ABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3B1ABR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC560P50L3B1ABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3B1ABR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-SPC560P50L3B1ABR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-SPC560P50L3B1ABR
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC560P50L3B1ABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3B1ABR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC560P50L3B1ABR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P50L3B1ABR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC560P50L3B1ABR - 795292-SPC560P50L3B1ABR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P50L3B1ABR
795292-SPC560P50L3B1ABR
Embedded - Embedded - Microcontrollers - SPC560P50L3B1ABR 795292-SPC560P50L3B1ABR
Manufacturer: STMicroelectronics Win Source Part Number: 795292-SPC560P50L3B1 ABR Series: SPC56 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 64MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, LIN, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 40K x 8 Data Converters: A/D 26x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: SPC560P50L3 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MPC5602PEFMLL; SPC5604PGF0VLL4R ; SPC5604PGF0VLL4; SPC5603PGF0MLL4; ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795292-SPC560P50L3B1ABR
Series: SPC56
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: e200z0h
Speed: 64MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, LIN, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 40K x 8
Data Converters: A/D 26x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: SPC560P50L3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MPC5602PEFMLL; SPC5604PGF0VLL4R ; SPC5604PGF0VLL4; SPC5603PGF0MLL4;
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MCU 32BIT 512KB FLASH 100LQFP - 761-SPC560P50L3B1ABR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 100LQFP
761-SPC560P50L3B1ABR
IC MCU 32BIT 512KB FLASH 100LQFP 761-SPC560P50L3B1ABR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC560P50L3B1ABR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P50L3B1ABR
Microcontrollers SPC560P50L3B1ABR
e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC560P50L3B1ABR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC560P50L3B1ABR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC560P50L3B1ABR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - SPC560P50L3B1ABR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P50L3B1ABR
Embedded - Microcontrollers SPC560P50L3B1ABR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC560P50L3B1ABR 795292-SPC560P50L3B1ABR 761-SPC560P50L3B1ABR SPC560P50L3B1ABR SPC560P50L3B1ABR SPC560P50L3B1ABR
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC560P50L3B1ABR IC MCU 32BIT 512KB FLASH 100LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 40 KB 512 KB 40 KB 40 KB 40 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface SPI, UART, USART, CAN, LIN SPI; UART; USART; CAN, LIN, SPI, UART, USART
Package Type Other; LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details