Renesas Electronics Corporation Microcontrollers R5F100PGAFB#30

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100PGAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100PGAFB#30-ND
Microcontrollers R5F100PGAFB#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Embedded - Microcontrollers - R5F100PGAFB#30 - 890972-R5F100PGAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100PGAFB#30
890972-R5F100PGAFB#30
Embedded - Embedded - Microcontrollers - R5F100PGAFB#30 890972-R5F100PGAFB#30
Manufacturer: Renesas Electronics America Win Source Part Number: 890972-R5F100PGAFB#3 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 20x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890972-R5F100PGAFB#30
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F100PGAFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F100PGAFB#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F100PGAFB#30
IC MCU 16BIT 128KB FLASH 100LQFP Product overview: R5F100PGAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PGAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100LQFP Product overview: R5F100PGAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PGAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100PGAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100PGAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100PGAFB#30
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
IC MCU 16BIT 128KB FLASH 100LQFP - 668-R5F100PGAFB#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100LQFP
668-R5F100PGAFB#30
IC MCU 16BIT 128KB FLASH 100LQFP 668-R5F100PGAFB#30
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - R5F100PGAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100PGAFB#30
Microcontrollers R5F100PGAFB#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F100PGAFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100PGAFB#30
Microcontrollers R5F100PGAFB#30
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100PGAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100PGAFB#30
Embedded - Microcontrollers R5F100PGAFB#30
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100PGAFB#30
16-bit Microcontrollers - MCU R5F100PGAFB#30
16-bit Microcontrollers - MCU RL78G13 128+8/12 100LQFP

16-bit Microcontrollers - MCU RL78G13 128+8/12 100LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100PGAFB#30-ND 890972-R5F100PGAFB#30 685-R5F100PGAFB#30 R5F100PGAFB#30 668-R5F100PGAFB#30 R5F100PGAFB#30 R5F100PGAFB#30 R5F100PGAFB#30 R5F100PGAFB#30
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F100PGAFB#30 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 100LQFP Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 20 MHz 32 MHz 32 MHz
Bits Other; A/D 20x8/10b
RAM 12 KB 128 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers