HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 16BIT 64KB FLASH 48QFN Product overview: S9S12P64J0MFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12P64J0MFT can be used for catalog matching and distributor lookup.
MC9S12P - HATCHFISH-16-bit MCU, 64KB Flash, 32MHz
Manufacturer: NXP
Win Source Part Number: 793787-S9S12P64J0MFT
Series: HCS12
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HCS12
Speed: 32MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: CAN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.72 V ~ 5.5 V
Family Name: S9S12P64J0
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN-EP (7x7)
Alternative Parts (Cross-Reference): R5F104GDGNA; R5F104GEGNA#U0; R5F104GJGNA#U0; R5F104GHGNA#U0;
Introduction Date: June 06, 2009
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-QFN-EP (7x7)
16-bit Microcontrollers - MCU 16 BIT 64K FLASH
16-bit Microcontrollers - MCU 16 BIT 64K FLASH
IC MCU 16BIT 64KB FLASH 48QFN
IC MCU 16BIT 64KB FLASH 48QFN
IC MCU 16BIT 64KB FLASH 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14930-ND | 685-S9S12P64J0MFT | S9S12P64J0MFT | 793787-S9S12P64J0MFT | S9S12P64J0MFT | 568-S9S12P64J0MFT | S9S12P64J0MFT | S9S12P64J0MFT | S9S12P64J0MFT | S9S12P64J0MFT |
| Product Name | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - S9S12P64J0MFT | Microcontrollers | 16-bit Microcontrollers - MCU 16 BIT 64K FLASH | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 16 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 10x12b | |||||||||
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB | 4 KB | 4 KB |