STMicroelectronics, Inc. Microcontrollers ST72F361K9TC

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F361K9TC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F361K9TC-ND
Microcontrollers ST72F361K9TC-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F361K9TC - 121839-ST72F361K9TC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F361K9TC
121839-ST72F361K9TC
Embedded - Embedded - Microcontrollers - ST72F361K9TC 121839-ST72F361K9TC
Manufacturer: STMicroelectronics Win Source Part Number: 121839-ST72F361K9TC Packaging: Tray Core Processor: ST7 Number of I/O: 24 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 121839-ST72F361K9TC
Packaging: Tray
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 5V Embedded Microcontroller MCU
685-ST72F361K9TC
8-bit 8MHz 5V Embedded Microcontroller MCU 685-ST72F361K9TC
8-bit MCU, 8MHz, 24 I/O, FLASH, LQFP, 5V, SPI/SCI Product overview: ST72F361K9TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361K9TC can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 24 I/O, FLASH, LQFP, 5V, SPI/SCI Product overview: ST72F361K9TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361K9TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72F361K9TC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F361K9TC
Embedded - Microcontrollers ST72F361K9TC
IC MCU 8BIT 60KB FLASH 32LQFP

IC MCU 8BIT 60KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F361K9TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F361K9TC
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F361K9TC
IC MCU 8BIT 60KB FLASH 32LQFP

IC MCU 8BIT 60KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST72F361K9TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F361K9TC
Microcontrollers ST72F361K9TC
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
8-bit Microcontrollers - MCU 8-bit MCU Flash - 761-ST72F361K9TC - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8-bit MCU Flash
761-ST72F361K9TC
8-bit Microcontrollers - MCU 8-bit MCU Flash 761-ST72F361K9TC
8-bit Microcontrollers - MCU 8-bit MCU Flash

8-bit Microcontrollers - MCU 8-bit MCU Flash

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F361K9TC-ND 121839-ST72F361K9TC 685-ST72F361K9TC ST72F361K9TC ST72F361K9TC ST72F361K9TC 761-ST72F361K9TC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F361K9TC 8-bit 8MHz 5V Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 8-bit MCU Flash
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7281AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers