STMicroelectronics, Inc. 8-bit 32KB 24MHz Embedded Microcontroller MCU STM8S207K6T6CTR

Description
8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, 25 I/O Product overview: STM8S207K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T6CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, 25 I/O Product overview: STM8S207K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T6CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S207K6T6CTR
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S207K6T6CTR
8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, 25 I/O Product overview: STM8S207K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T6CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, LQFP, I2C, SPI, UART, 25 I/O Product overview: STM8S207K6T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207K6T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19400-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19400-2-ND
Microcontrollers 497-19400-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 959439-STM8S207K6T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
959439-STM8S207K6T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 959439-STM8S207K6T6CTR
Win Source Part Number: 959439-STM8S207K6T6C TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 24MHz Package: Tape & Reel Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V Alternative Parts (Cross-Reference): MC9S08PA32AVLC; MC9S08PA32VLC; MC9S08PT32VLC; STM8AF6286TCY; ATTINY828R-AUR; C8051F920-G-GQR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19400-1,497-1940 0-2,497-19400-6,STM8 S207K6T6CTR-ND Base Product Number: STM8

Win Source Part Number: 959439-STM8S207K6T6CTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 24MHz
Package: Tape & Reel
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
Alternative Parts (Cross-Reference): MC9S08PA32AVLC; MC9S08PA32VLC; MC9S08PT32VLC; STM8AF6286TCY; ATTINY828R-AUR; C8051F920-G-GQR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19400-1,497-19400-2,497-19400-6,STM8S207K6T6CTR-ND
Base Product Number: STM8

Buy Now Datasheet
Microcontrollers - STM8S207K6T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207K6T6CTR
Microcontrollers STM8S207K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207K6T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207K6T6CTR
Microcontrollers STM8S207K6T6CTR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
IC MCU 8BIT 32KB FLASH 32LQFP - 761-STM8S207K6T6CTR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 32LQFP
761-STM8S207K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP 761-STM8S207K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S207K6T6CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207K6T6CTR
Embedded - Microcontrollers STM8S207K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207K6T6CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207K6T6CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207K6T6CTR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207K6T6CTR
8-bit Microcontrollers - MCU STM8S207K6T6CTR
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207K6T6CTR 497-19400-2-ND 959439-STM8S207K6T6CTR STM8S207K6T6CTR STM8S207K6T6CTR 761-STM8S207K6T6CTR STM8S207K6T6CTR STM8S207K6T6CTR STM8S207K6T6CTR
Product Name 8-bit 32KB 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 8BIT 32KB FLASH 32LQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5 volts 5.5 volts
Serial Interface I2C, SPI, UART, IrDA, USART, LIN SPI; UART; USART I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Package Type Other; LQFP LFQP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers