ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
IC MCU 32BIT 512KB FLSH 176UFBGA
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 512 Kbytes Flash, 120 MHz CPU, ART Accelerator, Ethernet
IC MCU 32BIT 512KB FLSH 176UFBGA
IC MCU 32BIT 512KB FLASH 176UBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F207IEH6TR-ND | STM32F207IEH6TR | STM32F207IEH6TR | STM32F207IEH6TR | STM32F207IEH6TR | 761-STM32F207IEH6TR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | IC MCU 32BIT 512KB FLASH 176UBGA |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||
| RAM | 132 KB | 132 KB | 132 KB | 132 KB | ||
| ROM | 512 KB |