Renesas Electronics Corporation Microcontrollers R5F10WLCAFA#30

Description
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10WLCAFA#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10WLCAFA#30-ND
Microcontrollers R5F10WLCAFA#30-ND
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F10WLCAFA#30
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F10WLCAFA#30
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F10WLCAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLCAFA#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F10WLCAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLCAFA#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263636-R5F10WLCAFA#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263636-R5F10WLCAFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263636-R5F10WLCAFA#30
Win Source Part Number: 1263636-R5F10WLCAFA# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/L13 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 1.5K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10WLCAFA#30 Base Product Number: R5F10

Win Source Part Number: 1263636-R5F10WLCAFA#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/L13
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 1.5K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10WLCAFA#30
Base Product Number: R5F10

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10WLCAFA#30
16-bit Microcontrollers - MCU R5F10WLCAFA#30
16-bit Microcontrollers - MCU RL78/L13 32K/1.5K 64QFP -40_+85C

16-bit Microcontrollers - MCU RL78/L13 32K/1.5K 64QFP -40_+85C

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 64LQFP - 668-R5F10WLCAFA#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 64LQFP
668-R5F10WLCAFA#30
IC MCU 16BIT 32KB FLASH 64LQFP 668-R5F10WLCAFA#30
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F10WLCAFA#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10WLCAFA#30
Microcontrollers R5F10WLCAFA#30
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10WLCAFA#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10WLCAFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10WLCAFA#30
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F10WLCAFA#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10WLCAFA#30
Embedded - Microcontrollers R5F10WLCAFA#30
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10WLCAFA#30-ND 685-R5F10WLCAFA#30 1263636-R5F10WLCAFA#30 R5F10WLCAFA#30 668-R5F10WLCAFA#30 R5F10WLCAFA#30 R5F10WLCAFA#30 R5F10WLCAFA#30
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 32KB FLASH 64LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 48 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 9x10b
RAM 1.5 KB 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details