Renesas Electronics Corporation Microcontrollers R5F56308DDFP#V0

Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F56308DDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56308DDFP#V0-ND
Microcontrollers R5F56308DDFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F56308DDFP#V0 - 891076-R5F56308DDFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F56308DDFP#V0
891076-R5F56308DDFP#V0
Embedded - Embedded - Microcontrollers - R5F56308DDFP#V0 891076-R5F56308DDFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 891076-R5F56308DDFP# V0 Series: RX600 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14) Core Processor: RX Speed: 100MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 8x10b, 14x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: R5F56308 Categories: Integrated Circuits (ICs) Case / Package: 100-LFQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891076-R5F56308DDFP#V0
Series: RX600
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Core Processor: RX
Speed: 100MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 8x10b, 14x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: R5F56308
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F56308DDFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F56308DDFP#V0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F56308DDFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: R5F56308DDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56308DDFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: R5F56308DDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56308DDFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
R5F56308 Series 32 bit 64 KB RAM 32 KB Flash Microcontroller SMT - LQFP-100 - 668-R5F56308DDFP#V0 - Utmel Electronic Limited
Hong Kong, China
R5F56308 Series 32 bit 64 KB RAM 32 KB Flash Microcontroller SMT - LQFP-100
668-R5F56308DDFP#V0
R5F56308 Series 32 bit 64 KB RAM 32 KB Flash Microcontroller SMT - LQFP-100 668-R5F56308DDFP#V0
R5F56308 Series 32 bit 64 KB RAM 32 KB Flash Microcontroller SMT - LQFP-100

R5F56308 Series 32 bit 64 KB RAM 32 KB Flash Microcontroller SMT - LQFP-100

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56308DDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56308DDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56308DDFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56308DDFP#V0
32-bit Microcontrollers - MCU R5F56308DDFP#V0
32-bit Microcontrollers - MCU STAR RX630 512/64KB CAN LQFP100 100MHZ

32-bit Microcontrollers - MCU STAR RX630 512/64KB CAN LQFP100 100MHZ

Buy Now Datasheet
Microcontrollers - R5F56308DDFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F56308DDFP#V0
Microcontrollers R5F56308DDFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R5F56308DDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56308DDFP#V0
Microcontrollers R5F56308DDFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F56308DDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56308DDFP#V0
Embedded - Microcontrollers R5F56308DDFP#V0
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F56308DDFP#V0-ND 891076-R5F56308DDFP#V0 685-R5F56308DDFP#V0 668-R5F56308DDFP#V0 R5F56308DDFP#V0 R5F56308DDFP#V0 R5F56308DDFP#V0 R5F56308DDFP#V0 R5F56308DDFP#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F56308DDFP#V0 32-bit 32BIT 512KB Embedded Microcontroller MCU R5F56308 Series 32 bit 64 KB RAM 32 KB Flash Microcontroller SMT - LQFP-100 Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 8x10b, 14x12b; D/A 1x10b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CM4EFABFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details