NXP Semiconductors 16-bit 16BIT 1MB Embedded Microcontroller MCU S912XEP100BMAG

Description
IC MCU 16BIT 1MB FLASH 144LQFP Product overview: S912XEP100BMAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100BMAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 1MB FLASH 144LQFP Product overview: S912XEP100BMAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100BMAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-S912XEP100BMAG
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-S912XEP100BMAG
IC MCU 16BIT 1MB FLASH 144LQFP Product overview: S912XEP100BMAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100BMAG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 144LQFP Product overview: S912XEP100BMAG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEP100BMAG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - S912XEP100BMAG - 807116-S912XEP100BMAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEP100BMAG
807116-S912XEP100BMAG
Embedded - Embedded - Microcontrollers - S912XEP100BMAG 807116-S912XEP100BMAG
Manufacturer: NXP USA Inc. Win Source Part Number: 807116-S912XEP100BMA G Packaging: Tray Mounting Style: SMD Core Processor: HCS12X Speed: 50MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 144-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 807116-S912XEP100BMAG
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 50MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 119
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V

Buy Now
Microcontrollers - S912XEP100BMAG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XEP100BMAG-ND
Microcontrollers S912XEP100BMAG-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
 - S912XEP100BMAG - Rochester Electronics
Newburyport, MA, United States
MC9S12XE - SAILFISH-16-bit MCU, 1MB Flash, 50MHz

MC9S12XE - SAILFISH-16-bit MCU, 1MB Flash, 50MHz

Supplier's Site Datasheet
Embedded - Microcontrollers - S912XEP100BMAG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEP100BMAG
Embedded - Microcontrollers S912XEP100BMAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Product Range Nxp - 67X4751 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nxp
67X4751
Product Range Nxp 67X4751
Product Range:HCS12X Microcontrollers; Data Bus Width:16bit; Operating Frequency Max:50MHz; Program Memory Size:1MB; No. of Pins:144Pins; IC Case / Package:LQFP; No. of I/O s:119I/O s; Interfaces:CAN, I2C, SCI, SPI RoHS Compliant: Yes

Product Range:HCS12X Microcontrollers; Data Bus Width:16bit; Operating Frequency Max:50MHz; Program Memory Size:1MB; No. of Pins:144Pins; IC Case / Package:LQFP; No. of I/O s:119I/O s; Interfaces:CAN, I2C, SCI, SPI RoHS Compliant: Yes

Supplier's Site
Microcontrollers - S912XEP100BMAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEP100BMAG
Microcontrollers S912XEP100BMAG
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Microcontrollers - S912XEP100BMAG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S912XEP100BMAG
Microcontrollers S912XEP100BMAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XEP100BMAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XEP100BMAG
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XEP100BMAG
IC MCU 16BIT 1MB FLASH 144LQFP

IC MCU 16BIT 1MB FLASH 144LQFP

Supplier's Site
NXP S912XEP100BMAG 16 Bit Microcontroller, MC9S12XE, 50 MHz, 1 MB, 64 KB, 144 Pins, LQFP - 568-S912XEP100BMAG - Utmel Electronic Limited
Hong Kong, China
NXP S912XEP100BMAG 16 Bit Microcontroller, MC9S12XE, 50 MHz, 1 MB, 64 KB, 144 Pins, LQFP
568-S912XEP100BMAG
NXP S912XEP100BMAG 16 Bit Microcontroller, MC9S12XE, 50 MHz, 1 MB, 64 KB, 144 Pins, LQFP 568-S912XEP100BMAG
NXP S912XEP100BMAG 16 Bit Microcontroller, MC9S12XE, 50 MHz, 1 MB, 64 KB, 144 Pins, LQFP

NXP S912XEP100BMAG 16 Bit Microcontroller, MC9S12XE, 50 MHz, 1 MB, 64 KB, 144 Pins, LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S912XEP100BMAG
16-bit Microcontrollers - MCU S912XEP100BMAG
16-bit Microcontrollers - MCU 16-bit MCU S12X core 1MB Flash 50MHz

16-bit Microcontrollers - MCU 16-bit MCU S12X core 1MB Flash 50MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S912XEP100BMAG 807116-S912XEP100BMAG S912XEP100BMAG-ND S912XEP100BMAG S912XEP100BMAG 67X4751 S912XEP100BMAG S912XEP100BMAG S912XEP100BMAG 568-S912XEP100BMAG S912XEP100BMAG
Product Name 16-bit 16BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S912XEP100BMAG Microcontrollers Embedded - Microcontrollers Product Range Nxp Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers NXP S912XEP100BMAG 16 Bit Microcontroller, MC9S12XE, 50 MHz, 1 MB, 64 KB, 144 Pins, LQFP 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 1000 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 4 KB 4 KB 1000 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details