Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R5F51115ADLF#UA

Description
IC MCU 32BIT 128KB FLASH 64FLGA Product overview: R5F51115ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADLF#UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 64FLGA Product overview: R5F51115ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADLF#UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51115ADLF#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51115ADLF#UA
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51115ADLF#UA
IC MCU 32BIT 128KB FLASH 64FLGA Product overview: R5F51115ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADLF#UA can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64FLGA Product overview: R5F51115ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADLF#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51115ADLF#UA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51115ADLF#UA-ND
Microcontrollers R5F51115ADLF#UA-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-FLGA (5x5)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1157482-R5F51115ADLF#UA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1157482-R5F51115ADLF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1157482-R5F51115ADLF#UA
Win Source Part Number: 1157482-R5F51115ADLF #UA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-WFLGA Supplier Device Package: 64-FLGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51115

Win Source Part Number: 1157482-R5F51115ADLF#UA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-WFLGA
Supplier Device Package: 64-FLGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51115

Buy Now Datasheet
IC MCU 32BIT 128KB FLASH 64FLGA - 668-R5F51115ADLF#UA - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64FLGA
668-R5F51115ADLF#UA
IC MCU 32BIT 128KB FLASH 64FLGA 668-R5F51115ADLF#UA
IC MCU 32BIT 128KB FLASH 64FLGA

IC MCU 32BIT 128KB FLASH 64FLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51115ADLF#UA
32-bit Microcontrollers - MCU R5F51115ADLF#UA
32-bit Microcontrollers - MCU RX111 128KB/16KB 64LGA -40_+85C USB

32-bit Microcontrollers - MCU RX111 128KB/16KB 64LGA -40_+85C USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51115ADLF#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51115ADLF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51115ADLF#UA
IC MCU 32BIT 128KB FLASH 64FLGA

IC MCU 32BIT 128KB FLASH 64FLGA

Supplier's Site
Embedded - Microcontrollers - R5F51115ADLF#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51115ADLF#UA
Embedded - Microcontrollers R5F51115ADLF#UA
IC MCU 32BIT 128KB FLASH 64FLGA

IC MCU 32BIT 128KB FLASH 64FLGA

Supplier's Site Datasheet
Microcontrollers - R5F51115ADLF#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51115ADLF#UA
Microcontrollers R5F51115ADLF#UA
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-FLGA (5x5)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-FLGA (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51115ADLF#UA R5F51115ADLF#UA-ND 1157482-R5F51115ADLF#UA 668-R5F51115ADLF#UA R5F51115ADLF#UA R5F51115ADLF#UA R5F51115ADLF#UA R5F51115ADLF#UA
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 128KB FLASH 64FLGA 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface I2C, SCI, SPI, SMBus SPI; SCI; USB I²C; SPI; SCI; USB; I2C, SCI, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details