STMicroelectronics, Inc. ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU STM32F205ZET6TR

Description
32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 132KB RAM, LQFP Product overview: STM32F205ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205ZET6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 132KB RAM, LQFP Product overview: STM32F205ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205ZET6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU - 685-STM32F205ZET6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU
685-STM32F205ZET6TR
ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU 685-STM32F205ZET6TR
32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 132KB RAM, LQFP Product overview: STM32F205ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205ZET6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 120MHz, 512KB Flash, 132KB RAM, LQFP Product overview: STM32F205ZET6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 512KB, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F205ZET6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18997-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18997-2-ND
Microcontrollers 497-18997-2-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-18997-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18997-1-ND
Microcontrollers 497-18997-1-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-18997-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18997-6-ND
Microcontrollers 497-18997-6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 2333046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333046P
Microcontrollers 2333046P
ST STM32F205ZET6TR

ST STM32F205ZET6TR

Supplier's Site
Microcontrollers - 2333046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333046
Microcontrollers 2333046
ST STM32F205ZET6TR

ST STM32F205ZET6TR

Supplier's Site
Microcontrollers - 2333045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333045
Microcontrollers 2333045
ST STM32F205ZET6TR

ST STM32F205ZET6TR

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F205ZET6TR - 720598-STM32F205ZET6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F205ZET6TR
720598-STM32F205ZET6TR
Embedded - Embedded - Microcontrollers - STM32F205ZET6TR 720598-STM32F205ZET6TR
Manufacturer: STMicroelectronics Win Source Part Number: 720598-STM32F205ZET6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 120MHz Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 114 Date RAM Size: 132K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 720598-STM32F205ZET6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 120MHz
Connectivity: CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 114
Date RAM Size: 132K x 8

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F205ZET6TR
ARM Microcontrollers - MCU STM32F205ZET6TR
ARM Microcontrollers - MCU High-performance ARM Cortex-M3 MCU

ARM Microcontrollers - MCU High-performance ARM Cortex-M3 MCU

Buy Now Datasheet
IC MCU 32BIT 512KB FLASH 144LQFP - 761-STM32F205ZET6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 144LQFP
761-STM32F205ZET6TR
IC MCU 32BIT 512KB FLASH 144LQFP 761-STM32F205ZET6TR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F205ZET6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F205ZET6TR
Microcontrollers STM32F205ZET6TR
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F205ZET6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F205ZET6TR
Embedded - Microcontrollers STM32F205ZET6TR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F205ZET6TR 497-18997-2-ND 2333046P 720598-STM32F205ZET6TR STM32F205ZET6TR 761-STM32F205ZET6TR STM32F205ZET6TR STM32F205ZET6TR
Product Name ARM Cortex-M 32-bit 120MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F205ZET6TR ARM Microcontrollers - MCU IC MCU 32BIT 512KB FLASH 144LQFP Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 132 KB 132 KB 512 KB 132 KB 132 KB
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, MMC, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB I²C; SPI; UART; USART; USB; CAN, I2C, I2S, IrDA, LIN, MMC, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers