STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLIT19F1M6TR ST7FLIT19F1M6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 090079-ST7FLIT19F1M6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 090079-ST7FLIT19F1M6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLIT19F1M6TR - 090079-ST7FLIT19F1M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLIT19F1M6TR
090079-ST7FLIT19F1M6TR
Embedded - Embedded - Microcontrollers - ST7FLIT19F1M6TR 090079-ST7FLIT19F1M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 090079-ST7FLIT19F1M6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090079-ST7FLIT19F1M6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST7FLIT19F1M6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLIT19F1M6TR-ND
Microcontrollers ST7FLIT19F1M6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ST7FLIT19F1M6TR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ST7FLIT19F1M6TR
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: ST7FLIT19F1M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19F1M6TR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SOIC Product overview: ST7FLIT19F1M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT19F1M6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLIT19F1M6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLIT19F1M6TR
Microcontrollers ST7FLIT19F1M6TR
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLIT19F1M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT19F1M6TR
Microcontrollers ST7FLIT19F1M6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SO

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLIT19F1M6TR
8-bit Microcontrollers - MCU ST7FLIT19F1M6TR
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLIT19F1M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT19F1M6TR
Embedded - Microcontrollers ST7FLIT19F1M6TR
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
IC MCU 8BIT 4KB FLASH 20SOIC - 761-ST7FLIT19F1M6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 4KB FLASH 20SOIC
761-ST7FLIT19F1M6TR
IC MCU 8BIT 4KB FLASH 20SOIC 761-ST7FLIT19F1M6TR
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 090079-ST7FLIT19F1M6TR ST7FLIT19F1M6TR-ND 685-ST7FLIT19F1M6TR ST7FLIT19F1M6TR ST7FLIT19F1M6TR ST7FLIT19F1M6TR ST7FLIT19F1M6TR 761-ST7FLIT19F1M6TR
Product Name Embedded - Embedded - Microcontrollers - ST7FLIT19F1M6TR Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 8BIT 4KB FLASH 20SOIC
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Declining; Not For New Designs Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers