32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC560B54L5B6E0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560B54L5B6E0Y
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Manufacturer: STMicroelectronics
Win Source Part Number: 741965-SPC560B54L5B6
Manufacturer Homepage: www.st.com
Reference case: QFP100
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
MCU 32-Bit SPC560B54x e200z0h RISC 768KB Flash 3.3V/5V 144-Pin LQFP Tray
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications
IC MCU 32BIT 768KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC560B54L5B6E0Y | SPC560B54L5B6E0Y-ND | 741965-SPC560B54L5B6E0Y | 761-SPC560B54L5B6E0Y | SPC560B54L5B6E0Y | SPC560B54L5B6E0Y | SPC560B54L5B6E0Y | SPC560B54L5B6E0Y |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC560B54L5B6E0Y | MCU 32-Bit SPC560B54x e200z0h RISC 768KB Flash 3.3V/5V 144-Pin LQFP Tray | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| Serial Interface | I2C, SPI, UART, USART, SCI, CAN | CAN; SPI; SCI; UART; USART | I²C; SPI; SCI; UART; USART; CAN, I2C, LIN, SCI, SPI, UART, USART | |||||
| Package Type | Other; LQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |