STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC56EL60L5CBFQR SPC56EL60L5CBFQR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1101540-SPC56EL60L5C BFQR Packaging: Reel - TR Core Processor: e200z4d Number of I/O: 96 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 3 V to 3.63 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1101540-SPC56EL60L5C BFQR Packaging: Reel - TR Core Processor: e200z4d Number of I/O: 96 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 3 V to 3.63 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC56EL60L5CBFQR - 1101540-SPC56EL60L5CBFQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC56EL60L5CBFQR
1101540-SPC56EL60L5CBFQR
Embedded - Embedded - Microcontrollers - SPC56EL60L5CBFQR 1101540-SPC56EL60L5CBFQR
Manufacturer: STMicroelectronics Win Source Part Number: 1101540-SPC56EL60L5C BFQR Packaging: Reel - TR Core Processor: e200z4d Number of I/O: 96 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 3 V to 3.63 V Part Core Size: 32-Bit Dual-Core Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1101540-SPC56EL60L5CBFQR
Packaging: Reel - TR
Core Processor: e200z4d
Number of I/O: 96
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 3 V to 3.63 V
Part Core Size: 32-Bit Dual-Core
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - SPC56EL60L5CBFQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC56EL60L5CBFQR-ND
Microcontrollers SPC56EL60L5CBFQR-ND
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC56EL60L5CBFQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC56EL60L5CBFQR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC56EL60L5CBFQR
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC56EL60L5CBFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL60L5CBFQR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC56EL60L5CBFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL60L5CBFQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC56EL60L5CBFQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC56EL60L5CBFQR
Microcontrollers SPC56EL60L5CBFQR
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - SPC56EL60L5CBFQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC56EL60L5CBFQR
Embedded - Microcontrollers SPC56EL60L5CBFQR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC56EL60L5CBFQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC56EL60L5CBFQR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC56EL60L5CBFQR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC56EL60L5CBFQR
ARM Microcontrollers - MCU SPC56EL60L5CBFQR
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

Buy Now Datasheet
Microcontrollers - SPC56EL60L5CBFQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC56EL60L5CBFQR
Microcontrollers SPC56EL60L5CBFQR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
MCU 32-Bit SPC56EL60x e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R - 761-SPC56EL60L5CBFQR - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit SPC56EL60x e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R
761-SPC56EL60L5CBFQR
MCU 32-Bit SPC56EL60x e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R 761-SPC56EL60L5CBFQR
MCU 32-Bit SPC56EL60x e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R

MCU 32-Bit SPC56EL60x e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1101540-SPC56EL60L5CBFQR SPC56EL60L5CBFQR-ND 685-SPC56EL60L5CBFQR SPC56EL60L5CBFQR SPC56EL60L5CBFQR SPC56EL60L5CBFQR SPC56EL60L5CBFQR SPC56EL60L5CBFQR 761-SPC56EL60L5CBFQR
Product Name Embedded - Embedded - Microcontrollers - SPC56EL60L5CBFQR Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers MCU 32-Bit SPC56EL60x e200z4d RISC 1024KB Flash 3.3V/5V 144-Pin LQFP T/R
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers