Renesas Electronics Corporation Microcontrollers R5F100FDAFP#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100FDAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100FDAFP#V0-ND
Microcontrollers R5F100FDAFP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

Buy Now
 - R5F100FDAFP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP44

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP44

Supplier's Site Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F100FDAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F100FDAFP#V0
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F100FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP Product overview: R5F100FDAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FDAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 44LQFP Product overview: R5F100FDAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FDAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100FDAFP#V0 - 846234-R5F100FDAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FDAFP#V0
846234-R5F100FDAFP#V0
Embedded - Embedded - Microcontrollers - R5F100FDAFP#V0 846234-R5F100FDAFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 846234-R5F100FDAFP#V 0 Series: RL78/G13 Features: series Microcontroller IC Package: Tray Number of I/O: 31 Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 846234-R5F100FDAFP#V0
Series: RL78/G13
Features: series Microcontroller IC
Package: Tray
Number of I/O: 31
Part Status: Obsolete
Family Name: R5F100
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FDAFP#V0
16-bit Microcontrollers - MCU R5F100FDAFP#V0
16-bit Microcontrollers - MCU RL78G13 48+4/3 44LQFP 10x10

16-bit Microcontrollers - MCU RL78G13 48+4/3 44LQFP 10x10

Buy Now Datasheet
Microcontrollers - R5F100FDAFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100FDAFP#V0
Microcontrollers R5F100FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet
IC MCU 16BIT 48KB FLASH 44LQFP - 668-R5F100FDAFP#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB FLASH 44LQFP
668-R5F100FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP 668-R5F100FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FDAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FDAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site
Embedded - Microcontrollers - R5F100FDAFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FDAFP#V0
Embedded - Microcontrollers R5F100FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - R5F100FDAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FDAFP#V0
Microcontrollers R5F100FDAFP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100FDAFP#V0-ND R5F100FDAFP#V0 685-R5F100FDAFP#V0 846234-R5F100FDAFP#V0 R5F100FDAFP#V0 R5F100FDAFP#V0 668-R5F100FDAFP#V0 R5F100FDAFP#V0 R5F100FDAFP#V0 R5F100FDAFP#V0
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100FDAFP#V0 16-bit Microcontrollers - MCU Microcontrollers IC MCU 16BIT 48KB FLASH 44LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 3 KB 3 KB 3 KB 3 KB 3 KB 3 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details