NXP Semiconductors 16-bit 16BIT 512KB Embedded Microcontroller MCU S912XEQ512BMAL

Description
IC MCU 16BIT 512KB FLASH 112LQFP Product overview: S912XEQ512BMAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ512BMAL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 512KB FLASH 112LQFP Product overview: S912XEQ512BMAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ512BMAL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-S912XEQ512BMAL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-S912XEQ512BMAL
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-S912XEQ512BMAL
IC MCU 16BIT 512KB FLASH 112LQFP Product overview: S912XEQ512BMAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ512BMAL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 112LQFP Product overview: S912XEQ512BMAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XEQ512BMAL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - S912XEQ512BMAL - 720227-S912XEQ512BMAL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S912XEQ512BMAL
720227-S912XEQ512BMAL
Embedded - Embedded - Microcontrollers - S912XEQ512BMAL 720227-S912XEQ512BMAL
Manufacturer: NXP Win Source Part Number: 720227-S912XEQ512BMA L Packaging: Tray Mounting Style: SMD Core Processor: HCS12X Speed: 50MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.72V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 112-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 112-LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 91 Date RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 720227-S912XEQ512BMAL
Packaging: Tray
Mounting Style: SMD
Core Processor: HCS12X
Speed: 50MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.72V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 112-LQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 91
Date RAM Size: 32K x 8

Buy Now
Microcontrollers - S912XEQ512BMAL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S912XEQ512BMAL-ND
Microcontrollers S912XEQ512BMAL-ND
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - S912XEQ512BMAL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S912XEQ512BMAL
Embedded - Microcontrollers S912XEQ512BMAL
IC MCU 16BIT 512KB FLASH 112LQFP

IC MCU 16BIT 512KB FLASH 112LQFP

Supplier's Site Datasheet
IC MCU 16BIT 512KB FLASH 112LQFP - 568-S912XEQ512BMAL - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512KB FLASH 112LQFP
568-S912XEQ512BMAL
IC MCU 16BIT 512KB FLASH 112LQFP 568-S912XEQ512BMAL
IC MCU 16BIT 512KB FLASH 112LQFP

IC MCU 16BIT 512KB FLASH 112LQFP

Supplier's Site
Microcontrollers - S912XEQ512BMAL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S912XEQ512BMAL
Microcontrollers S912XEQ512BMAL
IC MCU 16BIT 512KB FLASH 112LQFP

IC MCU 16BIT 512KB FLASH 112LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - S912XEQ512BMAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S912XEQ512BMAL
Integrated Circuits (ICs) - Embedded - Microcontrollers S912XEQ512BMAL
IC MCU 16BIT 512KB FLASH 112LQFP

IC MCU 16BIT 512KB FLASH 112LQFP

Supplier's Site
Microcontrollers - S912XEQ512BMAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S912XEQ512BMAL
Microcontrollers S912XEQ512BMAL
HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)

HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S912XEQ512BMAL 720227-S912XEQ512BMAL S912XEQ512BMAL-ND S912XEQ512BMAL 568-S912XEQ512BMAL S912XEQ512BMAL S912XEQ512BMAL S912XEQ512BMAL
Product Name 16-bit 16BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S912XEQ512BMAL Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 512KB FLASH 112LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 40 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 4 KB 4 KB 512 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers