Renesas Electronics Corporation Microcontrollers R5F52105BDFM#30

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52105BDFM#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52105BDFM#30-ND
Microcontrollers R5F52105BDFM#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F52105BDFM#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F52105BDFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F52105BDFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDFM#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F52105BDFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDFM#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F52105BDFM#30 - 792977-R5F52105BDFM#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52105BDFM#30
792977-R5F52105BDFM#30
Embedded - Embedded - Microcontrollers - R5F52105BDFM#30 792977-R5F52105BDFM#30
Manufacturer: Renesas Electronics America Win Source Part Number: 792977-R5F52105BDFM# 30 Series: RX200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RX Speed: 50MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 20K x 8 Data Converters: A/D 12x12b; D/A 2x10b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 5.5 V Family Name: R5F52105 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LFQFP (10x10) Alternative Parts (Cross-Reference): FS32K142UIT0VLHT; MB91F523BHBPMC1; MB91F525BLBPMC1; MB91F526BWBPMC1; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792977-R5F52105BDFM#30
Series: RX200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RX
Speed: 50MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 20K x 8
Data Converters: A/D 12x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 5.5 V
Family Name: R5F52105
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LFQFP (10x10)
Alternative Parts (Cross-Reference): FS32K142UIT0VLHT; MB91F523BHBPMC1; MB91F525BLBPMC1; MB91F526BWBPMC1;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52105BDFM#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52105BDFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52105BDFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F52105BDFM#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52105BDFM#30
Microcontrollers R5F52105BDFM#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F52105BDFM#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52105BDFM#30
Microcontrollers R5F52105BDFM#30
RX RX Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52105BDFM#30
32-bit Microcontrollers - MCU R5F52105BDFM#30
32-bit Microcontrollers - MCU RX210 128K+8K/20K 64LQFP

32-bit Microcontrollers - MCU RX210 128K+8K/20K 64LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F52105BDFM#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52105BDFM#30
Embedded - Microcontrollers R5F52105BDFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
MCU 32-Bit RX210 RX RISC 128KB Flash 3.3V/5V 64-Pin LFQFP Tray - 668-R5F52105BDFM#30 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit RX210 RX RISC 128KB Flash 3.3V/5V 64-Pin LFQFP Tray
668-R5F52105BDFM#30
MCU 32-Bit RX210 RX RISC 128KB Flash 3.3V/5V 64-Pin LFQFP Tray 668-R5F52105BDFM#30
MCU 32-Bit RX210 RX RISC 128KB Flash 3.3V/5V 64-Pin LFQFP Tray

MCU 32-Bit RX210 RX RISC 128KB Flash 3.3V/5V 64-Pin LFQFP Tray

Supplier's Site
Microcontrollers - R5F52105BDFM#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52105BDFM#30
Microcontrollers R5F52105BDFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52105BDFM#30-ND 685-R5F52105BDFM#30 792977-R5F52105BDFM#30 R5F52105BDFM#30 R5F52105BDFM#30 R5F52105BDFM#30 R5F52105BDFM#30 R5F52105BDFM#30 668-R5F52105BDFM#30 R5F52105BDFM#30
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F52105BDFM#30 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 32-Bit RX210 RX RISC 128KB Flash 3.3V/5V 64-Pin LFQFP Tray Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 12x12b; D/A 2x10b
RAM 20 KB 20 KB 128 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
 - C167CSLMCAKXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details