STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM32F050C6T6A

Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 4KB RAM, LQFP-48 Product overview: STM32F050C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050C6T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 4KB RAM, LQFP-48 Product overview: STM32F050C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050C6T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU - 685-STM32F050C6T6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F050C6T6A
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F050C6T6A
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 4KB RAM, LQFP-48 Product overview: STM32F050C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050C6T6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 4KB RAM, LQFP-48 Product overview: STM32F050C6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F050C6T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-12994-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12994-ND
Microcontrollers 497-12994-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F050C6T6A - 112827-STM32F050C6T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F050C6T6A
112827-STM32F050C6T6A
Embedded - Embedded - Microcontrollers - STM32F050C6T6A 112827-STM32F050C6T6A
Manufacturer: STMicroelectronics Win Source Part Number: 112827-STM32F050C6T6 A Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Family Name: STM32F050C6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): ATSAMD20G15A-AUT; ATSAM3N1AA-AU; ATSAMD20G18A-AUT; ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: STMicroelectronics
Win Source Part Number: 112827-STM32F050C6T6A
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Family Name: STM32F050C6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): ATSAMD20G15A-AUT; ATSAM3N1AA-AU; ATSAMD20G18A-AUT;
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Embedded - Microcontrollers - STM32F050C6T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F050C6T6A
Embedded - Microcontrollers STM32F050C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V - 761-STM32F050C6T6A - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V
761-STM32F050C6T6A
ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V 761-STM32F050C6T6A
ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V

ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V

Supplier's Site
Microcontrollers - STM32F050C6T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F050C6T6A
Microcontrollers STM32F050C6T6A
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F050C6T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F050C6T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F050C6T6A
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F050C6T6A 497-12994-ND 112827-STM32F050C6T6A STM32F050C6T6A 761-STM32F050C6T6A STM32F050C6T6A STM32F050C6T6A
Product Name ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F050C6T6A Embedded - Microcontrollers ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, I2S SPI; UART; USART I²C; SPI; UART; USART; I2C, I2S, IrDA, LIN, SPI, UART, USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7764AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers