Renesas Electronics Corporation Microcontrollers R5F21368CNFA#30

Description
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21368CNFA#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21368CNFA#30-ND
Microcontrollers R5F21368CNFA#30-ND
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F21368CNFA#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F21368CNFA#30
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F21368CNFA#30
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F21368CNFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21368CNFA#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F21368CNFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21368CNFA#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21368CNFA#30 - 809860-R5F21368CNFA#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21368CNFA#30
809860-R5F21368CNFA#30
Embedded - Embedded - Microcontrollers - R5F21368CNFA#30 809860-R5F21368CNFA#30
Manufacturer: Renesas Electronics America Win Source Part Number: 809860-R5F21368CNFA# 30 Packaging: Tray Mounting Style: SMD Core Processor: R8C Speed: 20MHz Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 6K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supplier Device Package: 64-LQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: R5F21368 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 809860-R5F21368CNFA#30
Packaging: Tray
Mounting Style: SMD
Core Processor: R8C
Speed: 20MHz
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 6K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: R5F21368
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
IC MCU 16BIT 64KB FLASH 64LQFP - 668-R5F21368CNFA#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 64LQFP
668-R5F21368CNFA#30
IC MCU 16BIT 64KB FLASH 64LQFP 668-R5F21368CNFA#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21368CNFA#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21368CNFA#30
Embedded - Microcontrollers R5F21368CNFA#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21368CNFA#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21368CNFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21368CNFA#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F21368CNFA#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21368CNFA#30
Microcontrollers R5F21368CNFA#30
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21368CNFA#30-ND 685-R5F21368CNFA#30 809860-R5F21368CNFA#30 668-R5F21368CNFA#30 R5F21368CNFA#30 R5F21368CNFA#30 R5F21368CNFA#30
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21368CNFA#30 IC MCU 16BIT 64KB FLASH 64LQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 6 KB 6 KB 64 KB 6 KB 6 KB 6 KB
ROM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers