Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F212G6SNFP#W4

Description
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F212G6SNFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212G6SNFP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F212G6SNFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212G6SNFP#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F212G6SNFP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F212G6SNFP#W4
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F212G6SNFP#W4
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F212G6SNFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212G6SNFP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F212G6SNFP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212G6SNFP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F212G6SNFP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212G6SNFP#W4-ND
Microcontrollers R5F212G6SNFP#W4-ND
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F212G6SNFP#W4 - 792954-R5F212G6SNFP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212G6SNFP#W4
792954-R5F212G6SNFP#W4
Embedded - Embedded - Microcontrollers - R5F212G6SNFP#W4 792954-R5F212G6SNFP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 792954-R5F212G6SNFP# W4 Series: R8C/2x/2G Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 8MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: LIN, SIO, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F212G6 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; S9S12ZVL32F0MLC; Introduction Date: October 31, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792954-R5F212G6SNFP#W4
Series: R8C/2x/2G
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 8MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: LIN, SIO, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F212G6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; S9S12ZVL32F0MLC;
Introduction Date: October 31, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 32LQFP - 668-R5F212G6SNFP#W4 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 32LQFP
668-R5F212G6SNFP#W4
IC MCU 16BIT 32KB FLASH 32LQFP 668-R5F212G6SNFP#W4
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F212G6SNFP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212G6SNFP#W4
Microcontrollers R5F212G6SNFP#W4
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212G6SNFP#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212G6SNFP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212G6SNFP#W4
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F212G6SNFP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212G6SNFP#W4
Embedded - Microcontrollers R5F212G6SNFP#W4
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F212G6SNFP#W4 R5F212G6SNFP#W4-ND 792954-R5F212G6SNFP#W4 668-R5F212G6SNFP#W4 R5F212G6SNFP#W4 R5F212G6SNFP#W4 R5F212G6SNFP#W4
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F212G6SNFP#W4 IC MCU 16BIT 32KB FLASH 32LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 3 volts 5.5 volts
Package Type Other; Tape & Reel (TR) LFQP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details