Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F212B8SDFP#X6 R5F212B8SDFP#X6

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 137846-R5F212B8SDFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 137846-R5F212B8SDFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F212B8SDFP#X6 - 137846-R5F212B8SDFP#X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212B8SDFP#X6
137846-R5F212B8SDFP#X6
Embedded - Embedded - Microcontrollers - R5F212B8SDFP#X6 137846-R5F212B8SDFP#X6
Manufacturer: Renesas Electronics America Win Source Part Number: 137846-R5F212B8SDFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 137846-R5F212B8SDFP#X6
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LFQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 3K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F212B8SDFP#X6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212B8SDFP#X6TR-ND
Microcontrollers R5F212B8SDFP#X6TR-ND
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F212B8SDFP#X6
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F212B8SDFP#X6
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F212B8SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B8SDFP#X6 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F212B8SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B8SDFP#X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 64KB FLASH 64LFQFP - 668-R5F212B8SDFP#X6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 64LFQFP
668-R5F212B8SDFP#X6
IC MCU 16BIT 64KB FLASH 64LFQFP 668-R5F212B8SDFP#X6
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F212B8SDFP#X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212B8SDFP#X6
Microcontrollers R5F212B8SDFP#X6
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F212B8SDFP#X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212B8SDFP#X6
Microcontrollers R5F212B8SDFP#X6
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Embedded - Microcontrollers - R5F212B8SDFP#X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212B8SDFP#X6
Embedded - Microcontrollers R5F212B8SDFP#X6
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F212B8SDFP#X6
16-bit Microcontrollers - MCU R5F212B8SDFP#X6
16-bit Microcontrollers - MCU MCU 2/5V 64K+2K I-Temp PB-free 64-LQFP T

16-bit Microcontrollers - MCU MCU 2/5V 64K+2K I-Temp PB-free 64-LQFP T

Buy Now Datasheet
Microcontrollers - R5F212B8SDFP#X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F212B8SDFP#X6
Microcontrollers R5F212B8SDFP#X6
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212B8SDFP#X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212B8SDFP#X6
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212B8SDFP#X6
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 137846-R5F212B8SDFP#X6 R5F212B8SDFP#X6TR-ND 685-R5F212B8SDFP#X6 668-R5F212B8SDFP#X6 R5F212B8SDFP#X6 R5F212B8SDFP#X6 R5F212B8SDFP#X6 R5F212B8SDFP#X6 R5F212B8SDFP#X6 R5F212B8SDFP#X6
Product Name Embedded - Embedded - Microcontrollers - R5F212B8SDFP#X6 Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU IC MCU 16BIT 64KB FLASH 64LFQFP Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Life Cycle Stage Active Active Declining; Not For New Designs Active Last Shipments; Last Time Buy
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 3 KB 3 KB 3 KB 3 KB 3 KB 3 KB 3 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details