Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU R5F51118ADFM#3A

Description
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F51118ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFM#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F51118ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFM#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F51118ADFM#3A
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F51118ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F51118ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFM#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R5F51118ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADFM#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51118ADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51118ADFM#3A-ND
Microcontrollers R5F51118ADFM#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F51118ADFM#3A - 891066-R5F51118ADFM#3A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F51118ADFM#3A
891066-R5F51118ADFM#3A
Embedded - Embedded - Microcontrollers - R5F51118ADFM#3A 891066-R5F51118ADFM#3A
Manufacturer: Renesas Electronics America Win Source Part Number: 891066-R5F51118ADFM# 3A Series: RX100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RX series Microcontroller IC 32-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10) Core Processor: RX Speed: 32MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI, USB OTG Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: R5F51118 Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891066-R5F51118ADFM#3A
Series: RX100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Core Processor: RX
Speed: 32MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: R5F51118
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51118ADFM#3A
32-bit Microcontrollers - MCU R5F51118ADFM#3A
32-bit Microcontrollers - MCU RX111 MCU 512K/64K 64LQFP -40_+85C USB

32-bit Microcontrollers - MCU RX111 MCU 512K/64K 64LQFP -40_+85C USB

Buy Now Datasheet
Microcontrollers - R5F51118ADFM#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51118ADFM#3A
Microcontrollers R5F51118ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
IC MCU 32BIT 512KB FLASH 64LFQFP - 668-R5F51118ADFM#3A - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 64LFQFP
668-R5F51118ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP 668-R5F51118ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas - 23AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas
23AH3467
Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas 23AH3467
MCU, 32BIT, 32MHZ, LFQFP-64; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LFQFP-64; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51118ADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51118ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51118ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F51118ADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51118ADFM#3A
Embedded - Microcontrollers R5F51118ADFM#3A
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51118ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51118ADFM#3A
Microcontrollers R5F51118ADFM#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51118ADFM#3A R5F51118ADFM#3A-ND 891066-R5F51118ADFM#3A R5F51118ADFM#3A R5F51118ADFM#3A 668-R5F51118ADFM#3A 23AH3467 R5F51118ADFM#3A R5F51118ADFM#3A R5F51118ADFM#3A
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F51118ADFM#3A 32-bit Microcontrollers - MCU Microcontrollers IC MCU 32BIT 512KB FLASH 64LFQFP Mcu, 32Bit, 32Mhz, Lfqfp-64; Product Range Renesas Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SCI, SPI, SMBus SPI; SCI; USB I²C; SPI; SCI; USB; I2C, SCI, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers