Renesas Electronics Corporation 16-bit 16BIT 16KB Embedded Microcontroller MCU R5F1026AASP#V5

Description
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1026AASP#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1026AASP#V5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1026AASP#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1026AASP#V5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F1026AASP#V5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F1026AASP#V5
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F1026AASP#V5
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1026AASP#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1026AASP#V5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1026AASP#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1026AASP#V5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F1026AASP#V5 - 850189-R5F1026AASP#V5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1026AASP#V5
850189-R5F1026AASP#V5
Embedded - Embedded - Microcontrollers - R5F1026AASP#V5 850189-R5F1026AASP#V5
Manufacturer: Renesas Electronics America Win Source Part Number: 850189-R5F1026AASP#V 5 Series: RL78/G12 Features: series Microcontroller IC Package: Tube Number of I/O: 14 Part Status: Obsolete Family Name: R5F1026 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 850189-R5F1026AASP#V5
Series: RL78/G12
Features: series Microcontroller IC
Package: Tube
Number of I/O: 14
Part Status: Obsolete
Family Name: R5F1026
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F1026AASP#V5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1026AASP#V5-ND
Microcontrollers R5F1026AASP#V5-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1026AASP#V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1026AASP#V5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1026AASP#V5
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Mcu, 16Bit, 24Mhz, Lssop-20; Product Range Renesas - 84AC2606 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Lssop-20; Product Range Renesas
84AC2606
Mcu, 16Bit, 24Mhz, Lssop-20; Product Range Renesas 84AC2606
MCU, 16BIT, 24MHZ, LSSOP-20; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, LSSOP-20; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:16KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes

Supplier's Site
IC MCU 16BIT 16KB FLASH 20LSSOP - 668-R5F1026AASP#V5 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 20LSSOP
668-R5F1026AASP#V5
IC MCU 16BIT 16KB FLASH 20LSSOP 668-R5F1026AASP#V5
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F1026AASP#V5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1026AASP#V5
Embedded - Microcontrollers R5F1026AASP#V5
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1026AASP#V5
16-bit Microcontrollers - MCU R5F1026AASP#V5
16-bit Microcontrollers - MCU 16BIT MCU RL78/G12 16K LSSOP-20 -40/85C

16-bit Microcontrollers - MCU 16BIT MCU RL78/G12 16K LSSOP-20 -40/85C

Buy Now Datasheet
Microcontrollers - R5F1026AASP#V5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F1026AASP#V5
Microcontrollers R5F1026AASP#V5
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F1026AASP#V5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1026AASP#V5
Microcontrollers R5F1026AASP#V5
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F1026AASP#V5 850189-R5F1026AASP#V5 R5F1026AASP#V5-ND R5F1026AASP#V5 84AC2606 668-R5F1026AASP#V5 R5F1026AASP#V5 R5F1026AASP#V5 R5F1026AASP#V5 R5F1026AASP#V5
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F1026AASP#V5 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 24Mhz, Lssop-20; Product Range Renesas IC MCU 16BIT 16KB FLASH 20LSSOP Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
I/O Ports 18 14 14 14
Package Type Other; Tube Other; "20-LSSOP (0.173"", 4.40mm Width)" SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) Other; LSSOP SSOP; Other; 20-LSSOP (0.173, 4.40mm Width) Other; 20-LSSOP (0.173", 4.40mm Width) SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details