STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L051C8T7TR STM32L051C8T7TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898197-STM32L051C8T7 TR Series: STM32L0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898197-STM32L051C8T7 TR Series: STM32L0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L051C8T7TR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M0+ architecture. It operates with a supply voltage range of 1.65 V to 3.6 V and is rated for a temperature range of -40 to 125 °C. The device features up to 64 KB of Flash memory, 8 KB of SRAM, and 2 KB of EEPROM, with error correction code (ECC) support for enhanced reliability. This microcontroller is designed for low power consumption, achieving a standby current of 0.27 µA and a stop mode current of 0.4 µA. It includes a 12-bit ADC capable of sampling rates up to 1.14 Msps across 16 channels, as well as two ultra-low-power comparators. The STM32L051C8T7TR supports multiple communication interfaces, including USART, UART, SPI, and I2C, and features a 7-channel DMA controller for efficient data handling. The device is available in various package options, including LQFP and UFQFPN, making it suitable for compact designs. With its combination of low power operation, rich peripheral set, and robust memory options, the STM32L051C8T7TR is well-suited for battery-powered applications and other energy-sensitive projects.

Datasheet Summary
Powered by GS/AI

The STM32L051C8T7TR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M0+ architecture. It operates with a supply voltage range of 1.65 V to 3.6 V and is rated for a temperature range of -40 to 125 °C. The device features up to 64 KB of Flash memory, 8 KB of SRAM, and 2 KB of EEPROM, with error correction code (ECC) support for enhanced reliability. This microcontroller is designed for low power consumption, achieving a standby current of 0.27 µA and a stop mode current of 0.4 µA. It includes a 12-bit ADC capable of sampling rates up to 1.14 Msps across 16 channels, as well as two ultra-low-power comparators. The STM32L051C8T7TR supports multiple communication interfaces, including USART, UART, SPI, and I2C, and features a 7-channel DMA controller for efficient data handling. The device is available in various package options, including LQFP and UFQFPN, making it suitable for compact designs. With its combination of low power operation, rich peripheral set, and robust memory options, the STM32L051C8T7TR is well-suited for battery-powered applications and other energy-sensitive projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L051C8T7TR - 898197-STM32L051C8T7TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L051C8T7TR
898197-STM32L051C8T7TR
Embedded - Embedded - Microcontrollers - STM32L051C8T7TR 898197-STM32L051C8T7TR
Manufacturer: STMicroelectronics Win Source Part Number: 898197-STM32L051C8T7 TR Series: STM32L0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898197-STM32L051C8T7TR
Series: STM32L0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU - 685-STM32L051C8T7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU
685-STM32L051C8T7TR
ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU 685-STM32L051C8T7TR
32-bit ARM Cortex-M0+ MCU, 64KB Flash, 32MHz, 37 I/O, PQFP-48 Product overview: STM32L051C8T7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051C8T7TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 64KB Flash, 32MHz, 37 I/O, PQFP-48 Product overview: STM32L051C8T7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051C8T7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L051C8T7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L051C8T7TR-ND
Microcontrollers STM32L051C8T7TR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L051C8T7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051C8T7TR
Embedded - Microcontrollers STM32L051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051C8T7TR
ARM Microcontrollers - MCU STM32L051C8T7TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051C8T7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051C8T7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32L051C8T7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051C8T7TR
Microcontrollers STM32L051C8T7TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
IC MCU 32BIT 64KB FLASH 48LQFP - 761-STM32L051C8T7TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 48LQFP
761-STM32L051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP 761-STM32L051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32L051C8T7TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051C8T7TR
Microcontrollers STM32L051C8T7TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898197-STM32L051C8T7TR 685-STM32L051C8T7TR STM32L051C8T7TR-ND STM32L051C8T7TR STM32L051C8T7TR STM32L051C8T7TR STM32L051C8T7TR 761-STM32L051C8T7TR STM32L051C8T7TR
Product Name Embedded - Embedded - Microcontrollers - STM32L051C8T7TR ARM Cortex-M 32-bit 64KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 64KB FLASH 48LQFP Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 32 MHz 25 MHz 32 MHz 32 MHz 32 MHz 25 MHz 32 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers