IC MCU 32BIT 2MB FLASH 176LQFP
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
IC MCU 32BIT 2MB FLASH 176LQFP
ARM Microcontrollers - MCU
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 761-STM32F769IIT6E | STM32F769IIT6E | STM32F769IIT6E | STM32F769IIT6E | STM32F769IIT6E |
| Product Name | IC MCU 32BIT 2MB FLASH 176LQFP | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | Active | ||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM Type | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | Other; 176-LQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |