Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F104LCAFA#V0 R5F104LCAFA#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733650-R5F104LCAFA#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x8/10b Supply Voltage: 1.6V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: R5F104L Manufacturer Pack Quantity: 119 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 48 Date RAM Size: 4K x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 733650-R5F104LCAFA#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x8/10b Supply Voltage: 1.6V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: R5F104L Manufacturer Pack Quantity: 119 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 48 Date RAM Size: 4K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F104LCAFA#V0 - 733650-R5F104LCAFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104LCAFA#V0
733650-R5F104LCAFA#V0
Embedded - Embedded - Microcontrollers - R5F104LCAFA#V0 733650-R5F104LCAFA#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 733650-R5F104LCAFA#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x8/10b Supply Voltage: 1.6V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: R5F104L Manufacturer Pack Quantity: 119 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 48 Date RAM Size: 4K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 733650-R5F104LCAFA#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x8/10b
Supply Voltage: 1.6V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: R5F104L
Manufacturer Pack Quantity: 119
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 48
Date RAM Size: 4K x 8

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F104LCAFA#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F104LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F104LCAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LCAFA#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F104LCAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LCAFA#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F104LCAFA#V0 - Rochester Electronics
Newburyport, MA, United States
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Supplier's Site Datasheet
Microcontrollers - R5F104LCAFA#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104LCAFA#V0-ND
Microcontrollers R5F104LCAFA#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 64LQFP - 668-R5F104LCAFA#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 64LQFP
668-R5F104LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP 668-R5F104LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F104LCAFA#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LCAFA#V0
Embedded - Microcontrollers R5F104LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - R5F104LCAFA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LCAFA#V0
Microcontrollers R5F104LCAFA#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104LCAFA#V0
16-bit Microcontrollers - MCU R5F104LCAFA#V0
16-bit Microcontrollers - MCU RL78G14 32+4/4 64LQFP 12x12

16-bit Microcontrollers - MCU RL78G14 32+4/4 64LQFP 12x12

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LCAFA#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LCAFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 733650-R5F104LCAFA#V0 685-R5F104LCAFA#V0 R5F104LCAFA#V0 R5F104LCAFA#V0-ND 668-R5F104LCAFA#V0 R5F104LCAFA#V0 R5F104LCAFA#V0 R5F104LCAFA#V0 R5F104LCAFA#V0
Product Name Embedded - Embedded - Microcontrollers - R5F104LCAFA#V0 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 32KB FLASH 64LQFP Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 4 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - CG7778AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details