Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F100FCAFP#X0

Description
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#X0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#X0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F100FCAFP#X0 is a microcontroller from Quarktwin Technology Ltd. that operates on a true low-power platform, consuming 66 OºA/MHz and as low as 0.57 OºA in specific modes. It supports a wide voltage range of 1.6 V to 5.5 V and features a 16 to 512 Kbyte code flash memory capacity. The microcontroller is based on the RL78 CPU core, utilizing a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. The device includes on-chip RAM ranging from 2 to 32 KB and offers a variety of integrated peripherals such as a high-speed on-chip oscillator, DMA controller, multiple serial interfaces (including SPI, UART, and I²C), and an A/D converter with up to 26 channels. It also features power management functions, including an on-chip power-on-reset circuit and voltage detector, ensuring reliable operation across a temperature range of -40 to +85°C for consumer applications and up to +105°C for industrial applications. With its extensive functionality and low power consumption, the R5F100FCAFP#X0 is suitable for a variety of general-purpose applications, making it a compelling choice for engineers looking for a versatile microcontroller solution.

Datasheet Summary
Powered by GS/AI

The R5F100FCAFP#X0 is a microcontroller from Quarktwin Technology Ltd. that operates on a true low-power platform, consuming 66 OºA/MHz and as low as 0.57 OºA in specific modes. It supports a wide voltage range of 1.6 V to 5.5 V and features a 16 to 512 Kbyte code flash memory capacity. The microcontroller is based on the RL78 CPU core, utilizing a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. The device includes on-chip RAM ranging from 2 to 32 KB and offers a variety of integrated peripherals such as a high-speed on-chip oscillator, DMA controller, multiple serial interfaces (including SPI, UART, and I²C), and an A/D converter with up to 26 channels. It also features power management functions, including an on-chip power-on-reset circuit and voltage detector, ensuring reliable operation across a temperature range of -40 to +85°C for consumer applications and up to +105°C for industrial applications. With its extensive functionality and low power consumption, the R5F100FCAFP#X0 is suitable for a variety of general-purpose applications, making it a compelling choice for engineers looking for a versatile microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F100FCAFP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F100FCAFP#X0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F100FCAFP#X0
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100FCAFP#X0 - 845616-R5F100FCAFP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FCAFP#X0
845616-R5F100FCAFP#X0
Embedded - Embedded - Microcontrollers - R5F100FCAFP#X0 845616-R5F100FCAFP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 845616-R5F100FCAFP#X 0 Series: RL78/G13 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 31 Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F100FCAFP#X0TR, R5F100FCAFP#X0CT, R5F100FCAFP#X0-ND, R5F100FCAFP#X0DKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 845616-R5F100FCAFP#X0
Series: RL78/G13
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 31
Part Status: Obsolete
Family Name: R5F100
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F100FCAFP#X0TR, R5F100FCAFP#X0CT, R5F100FCAFP#X0-ND, R5F100FCAFP#X0DKR

Buy Now Datasheet
Microcontrollers - R5F100FCAFP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100FCAFP#X0TR-ND
Microcontrollers R5F100FCAFP#X0TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FCAFP#X0
16-bit Microcontrollers - MCU R5F100FCAFP#X0
16-bit Microcontrollers - MCU RL78G13 32+4/2 44LQFP T&R

16-bit Microcontrollers - MCU RL78G13 32+4/2 44LQFP T&R

Buy Now Datasheet
Embedded - Microcontrollers - R5F100FCAFP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FCAFP#X0
Embedded - Microcontrollers R5F100FCAFP#X0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FCAFP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FCAFP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FCAFP#X0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site
RL78 Series 16 Bit 32 MHz 2 kB RAM 32 kB Flash 31 I/O Microcontroller - LQFP-44 - 668-R5F100FCAFP#X0 - Utmel Electronic Limited
Hong Kong, China
RL78 Series 16 Bit 32 MHz 2 kB RAM 32 kB Flash 31 I/O Microcontroller - LQFP-44
668-R5F100FCAFP#X0
RL78 Series 16 Bit 32 MHz 2 kB RAM 32 kB Flash 31 I/O Microcontroller - LQFP-44 668-R5F100FCAFP#X0
RL78 Series 16 Bit 32 MHz 2 kB RAM 32 kB Flash 31 I/O Microcontroller - LQFP-44

RL78 Series 16 Bit 32 MHz 2 kB RAM 32 kB Flash 31 I/O Microcontroller - LQFP-44

Supplier's Site
Microcontrollers - R5F100FCAFP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FCAFP#X0
Microcontrollers R5F100FCAFP#X0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100FCAFP#X0 845616-R5F100FCAFP#X0 R5F100FCAFP#X0TR-ND R5F100FCAFP#X0 R5F100FCAFP#X0 R5F100FCAFP#X0 668-R5F100FCAFP#X0 R5F100FCAFP#X0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100FCAFP#X0 Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers RL78 Series 16 Bit 32 MHz 2 kB RAM 32 kB Flash 31 I/O Microcontroller - LQFP-44 Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts 3 volts
Package Type Other; Tape & Reel (TR) LFQP; Other; 44-LQFP Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers