STMicroelectronics, Inc. Microcontrollers STM32F746NGH6TR

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F746NGH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F746NGH6TR-ND
Microcontrollers STM32F746NGH6TR-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU - 685-STM32F746NGH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU
685-STM32F746NGH6TR
32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU 685-STM32F746NGH6TR
32-bit Cortex-M7 MCU, 216MHz, 1MB Flash, 320KB RAM, 168 I/O, PBGA-216 Product overview: STM32F746NGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 216MHz, 1MB, 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 216MHz, 1MB, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746NGH6TR can be used for catalog matching and distributor lookup.

32-bit Cortex-M7 MCU, 216MHz, 1MB Flash, 320KB RAM, 168 I/O, PBGA-216 Product overview: STM32F746NGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 216MHz, 1MB, 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 216MHz, 1MB, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F746NGH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262749-STM32F746NGH6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262749-STM32F746NGH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262749-STM32F746NGH6TR
Win Source Part Number: 1262749-STM32F746NGH 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F7 Core Processor: ARM® Cortex®-M7 Speed: 216MHz Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 168 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 320K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 216-TFBGA Supplier Device Package: 216-TFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F746

Win Source Part Number: 1262749-STM32F746NGH6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 168
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 320K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 216-TFBGA
Supplier Device Package: 216-TFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F746

Buy Now Datasheet
Embedded - Microcontrollers - STM32F746NGH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F746NGH6TR
Embedded - Microcontrollers STM32F746NGH6TR
IC MCU 32BIT 1MB FLASH 216TFBGA

IC MCU 32BIT 1MB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F746NGH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F746NGH6TR
Microcontrollers STM32F746NGH6TR
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
16/32-BITS MICROS - 761-STM32F746NGH6TR - Utmel Electronic Limited
Hong Kong, China
16/32-BITS MICROS
761-STM32F746NGH6TR
16/32-BITS MICROS 761-STM32F746NGH6TR
16/32-BITS MICROS

16/32-BITS MICROS

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F746NGH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F746NGH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F746NGH6TR
IC MCU 32BIT 1MB FLASH 216TFBGA

IC MCU 32BIT 1MB FLASH 216TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F746NGH6TR
ARM Microcontrollers - MCU STM32F746NGH6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F746NGH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F746NGH6TR
Microcontrollers STM32F746NGH6TR
IC MCU 32BIT 1MB FLASH 216TFBGA

IC MCU 32BIT 1MB FLASH 216TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F746NGH6TR-ND 685-STM32F746NGH6TR 1262749-STM32F746NGH6TR STM32F746NGH6TR STM32F746NGH6TR 761-STM32F746NGH6TR STM32F746NGH6TR STM32F746NGH6TR STM32F746NGH6TR
Product Name Microcontrollers 32-bit 216MHz 1MB 320KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16/32-BITS MICROS Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 216 MHz 50 MHz 216 MHz 216 MHz 50 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 1000 KB 320 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details