STMicroelectronics, Inc. Low-Power 8-bit 16 MHz Embedded Microcontroller MCU STM8L152C4U6

Description
Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8L152C4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8L152C4U6
Low-Power 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8L152C4U6
Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4U6 can be used for catalog matching and distributor lookup.

Ultra-low-power 8-bit MCU with 16 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8L152C4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L152C4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8L152C4U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8L152C4U6-ND
Microcontrollers STM8L152C4U6-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8L152C4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L152C4U6
Embedded - Microcontrollers STM8L152C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L152C4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L152C4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L152C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site
IC MCU 8BIT 16KB FLASH 48UFQFPN - 761-STM8L152C4U6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 48UFQFPN
761-STM8L152C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN 761-STM8L152C4U6
IC MCU 8BIT 16KB FLASH 48UFQFPN

IC MCU 8BIT 16KB FLASH 48UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L152C4U6
8-bit Microcontrollers - MCU STM8L152C4U6
8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 16kb Flash

8-bit Microcontrollers - MCU 8-bit Ultralow MCU LCD 48pin 16kb Flash

Buy Now Datasheet
Microcontrollers - STM8L152C4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L152C4U6
Microcontrollers STM8L152C4U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8L152C4U6 STM8L152C4U6-ND STM8L152C4U6 STM8L152C4U6 761-STM8L152C4U6 STM8L152C4U6 STM8L152C4U6
Product Name Low-Power 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 16KB FLASH 48UFQFPN 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
Package Type Other; UFQFPN Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details